Allied Electronics, Inc. Buffer; TTL; 40 mA (Max.) (Low Level); 2 V (Min.); 0.8 V (Max.); 40 mA (Max.) 70147060

Description
Hex Buffer⁄Driver with Open-Collector High-Voltage Outputs Convert TTL voltage levels to MOS levels High sink-current capability Input clamping diodes simplify system design Open-collector driver for indicator lamps and relays Inputs fully compatible with most TTL circuits These TTL hex buffers⁄drivers feature high-voltage open-collector outputs for interfacing with high-level circuits (such as MOS) or for driving high-current loads (such as lamps or relays) and also are characterized for use as buffers for driving TTL inpu
Description
Hex Buffer⁄Driver with Open-Collector High-Voltage Outputs Convert TTL voltage levels to MOS levels High sink-current capability Input clamping diodes simplify system design Open-collector driver for indicator lamps and relays Inputs fully compatible with most TTL circuits These TTL hex buffers⁄drivers feature high-voltage open-collector outputs for interfacing with high-level circuits (such as MOS) or for driving high-current loads (such as lamps or relays) and also are characterized for use as buffers for driving TTL inpu

Suppliers

Company
Product
Description
Supplier Links
Buffer; TTL; 40 mA (Max.) (Low Level); 2 V (Min.); 0.8 V (Max.); 40 mA (Max.) - 70147060 - Allied Electronics, Inc.
Fort Worth, TX, USA
Buffer; TTL; 40 mA (Max.) (Low Level); 2 V (Min.); 0.8 V (Max.); 40 mA (Max.)
70147060
Buffer; TTL; 40 mA (Max.) (Low Level); 2 V (Min.); 0.8 V (Max.); 40 mA (Max.) 70147060
Hex Buffer⁄Driver with Open-Collector High-Voltage Outputs Convert TTL voltage levels to MOS levels High sink-current capability Input clamping diodes simplify system design Open-collector driver for indicator lamps and relays Inputs fully compatible with most TTL circuits These TTL hex buffers⁄drivers feature high-voltage open-collector outputs for interfacing with high-level circuits (such as MOS) or for driving high-current loads (such as lamps or relays) and also are characterized for use as buffers for driving TTL inpu

Hex Buffer⁄Driver with Open-Collector High-Voltage Outputs

  • Convert TTL voltage levels to MOS levels
  • High sink-current capability
  • Input clamping diodes simplify system design
  • Open-collector driver for indicator lamps and relays
  • Inputs fully compatible with most TTL circuits
    These TTL hex buffers⁄drivers feature high-voltage open-collector outputs for interfacing with high-level circuits (such as MOS) or for driving high-current loads (such as lamps or relays) and also are characterized for use as buffers for driving TTL inpu
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category IC Interfaces
Product Number 70147060
Product Name Buffer; TTL; 40 mA (Max.) (Low Level); 2 V (Min.); 0.8 V (Max.); 40 mA (Max.)
Device Type Buffer; Logic
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Direct Digital Synthesis (DDS) - 5962-9220504MLA - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Interface Transceiver IC - 702-SI3210M-GT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V, 5V
View Details
3 suppliers
Line Interface ICs - 7097913 - RS Components, Ltd.
Specs
Device Type Transceiver; Transceiver
Features RoHS
# of Tx 1 #
View Details
 - A89301GESSR - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN-24
View Details