Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LOGIC LATCHES
ALLIED ELECTRONICS, INC.
70147038 -- LATCH, 4-BIT BISTABLE; CMOS; PDIP; 0 DEGC; 70 DEGC
Allied Electronics, Inc.
LATCH, 4-BIT BISTABLE; CMOS; PDIP; 0 DEGC; 70 DEGC
70147038
Description
LATCH, 4-BIT BISTABLE; CMOS; PDIP; 0 DEGC; 70 DEGC
Description
LATCH, 4-BIT BISTABLE; CMOS; PDIP; 0 DEGC; 70 DEGC
Suppliers
Company
Product
Description
Supplier Links
Allied Electronics, Inc.
Fort Worth, TX, USA
LATCH, 4-BIT BISTABLE; CMOS; PDIP; 0 DEGC; 70 DEGC
70147038
LATCH, 4-BIT BISTABLE; CMOS; PDIP; 0 DEGC; 70 DEGC
70147038
LATCH, 4-BIT BISTABLE; CMOS; PDIP; 0 DEGC; 70 DEGC
LATCH, 4-BIT BISTABLE; CMOS; PDIP; 0 DEGC; 70 DEGC
Supplier's Site
Technical Specifications
Allied Electronics, Inc.
Product Category
Logic Latches
Product Number
70147038
Product Name
LATCH, 4-BIT BISTABLE; CMOS; PDIP; 0 DEGC; 70 DEGC
Operating Current
6.3 mA
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
Logic - Latches
74ACT373SJ
Specs
Latch Type
D; Transparent-D
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
24 mA
View Details
Nexperia B.V.
3.3 V 16-bit transparent D-type latch; 3-state
74LVT16373ADGG,118
Specs
Latch Type
D; Transparent-D
Output Characteristics
3-State
Features
ESD Protection
View Details
5
suppliers
Texas Instruments
Integrated Circuits (ICs) - Logic - Latches
74LS256PC
View Details
2
suppliers
Lansdale Semiconductor, Inc.
Dual D Type Latch
10530/E,F
Specs
Supply Voltage
(-)8 VDC
Propagation Delay
30 ns
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details