Allied Electronics, Inc. TRANSCEIVER; TTL; 20-LEAD PDIP; 7 V; 48MA (TYP.); 2 V; 0.8 V; 2 V (MIN.) 70146963

Description
TRANSCEIVER; TTL; 20-LEAD PDIP; 7 V; 48 MA (TYP.); 2 V; 0.8 V; 2 V (MIN.) These octal bus transceivers are designed for asynchronous two-way communication between data buses. The control-function implementation minimizes external timing requirements. The devices allow data transmission from the A bus to the B bus or from the B bus to the A bus, depending on the logic level at the direction-control (DIR) input. The output-enable (OE) input can disable the device so that the buses are effectively isolated. 3-State Outputs Drive Bus Lines Directly PNP Inputs Reduce dc Loading on Bus Lines. Hysteresis at Bus Inputs Improves Noise Margins. Typical Propagation Delay Times Port to Port, 8 ns.
Description
TRANSCEIVER; TTL; 20-LEAD PDIP; 7 V; 48 MA (TYP.); 2 V; 0.8 V; 2 V (MIN.) These octal bus transceivers are designed for asynchronous two-way communication between data buses. The control-function implementation minimizes external timing requirements. The devices allow data transmission from the A bus to the B bus or from the B bus to the A bus, depending on the logic level at the direction-control (DIR) input. The output-enable (OE) input can disable the device so that the buses are effectively isolated. 3-State Outputs Drive Bus Lines Directly PNP Inputs Reduce dc Loading on Bus Lines. Hysteresis at Bus Inputs Improves Noise Margins. Typical Propagation Delay Times Port to Port, 8 ns.

Suppliers

Company
Product
Description
Supplier Links
TRANSCEIVER; TTL; 20-LEAD PDIP; 7 V; 48MA (TYP.); 2 V; 0.8 V; 2 V (MIN.) - 70146963 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRANSCEIVER; TTL; 20-LEAD PDIP; 7 V; 48MA (TYP.); 2 V; 0.8 V; 2 V (MIN.)
70146963
TRANSCEIVER; TTL; 20-LEAD PDIP; 7 V; 48MA (TYP.); 2 V; 0.8 V; 2 V (MIN.) 70146963
TRANSCEIVER; TTL; 20-LEAD PDIP; 7 V; 48 MA (TYP.); 2 V; 0.8 V; 2 V (MIN.) These octal bus transceivers are designed for asynchronous two-way communication between data buses. The control-function implementation minimizes external timing requirements. The devices allow data transmission from the A bus to the B bus or from the B bus to the A bus, depending on the logic level at the direction-control (DIR) input. The output-enable (OE) input can disable the device so that the buses are effectively isolated. 3-State Outputs Drive Bus Lines Directly PNP Inputs Reduce dc Loading on Bus Lines. Hysteresis at Bus Inputs Improves Noise Margins. Typical Propagation Delay Times Port to Port, 8 ns.

TRANSCEIVER; TTL; 20-LEAD PDIP; 7 V; 48 MA (TYP.); 2 V; 0.8 V; 2 V (MIN.)
These octal bus transceivers are designed for asynchronous two-way communication between data buses. The control-function implementation minimizes external timing requirements. The devices allow data transmission from the A bus to the B bus or from the B bus to the A bus, depending on the logic level at the direction-control (DIR) input. The output-enable (OE) input can disable the device so that the buses are effectively isolated.

  • 3-State Outputs Drive Bus Lines Directly
  • PNP Inputs Reduce dc Loading on Bus Lines.
  • Hysteresis at Bus Inputs Improves Noise Margins.
  • Typical Propagation Delay Times Port to Port, 8 ns.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category IC Interfaces
Product Number 70146963
Product Name TRANSCEIVER; TTL; 20-LEAD PDIP; 7 V; 48MA (TYP.); 2 V; 0.8 V; 2 V (MIN.)
Device Type Transceiver; Logic
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3050-E1-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
Line Interface ICs - 1907361 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Converter, Driver, Line Driver
Features RoHS; ESD Protected
View Details
Power Driver Ic; Supply Voltage Min Allegro Microsystems - 31K6668 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 3V
View Details