Allied Electronics, Inc. Flip-Flop; TTL; 16-Lead PDIP; 7 V; 0.1 mA; 2 V; 0.8 V; 3.4 V (Typ.) 70146947

Description
Dual J-K Negative-Edge-Trigge red Flip-Flop with Preset and Clear Fully buffered to offer maximum isolation from external disturbance -1.5 V (max.) input clamp voltage, 3.4 V (typ.) output high level voltage.
Description
Dual J-K Negative-Edge-Trigge red Flip-Flop with Preset and Clear Fully buffered to offer maximum isolation from external disturbance -1.5 V (max.) input clamp voltage, 3.4 V (typ.) output high level voltage.

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Flip-Flop; TTL; 16-Lead PDIP; 7 V; 0.1 mA; 2 V; 0.8 V; 3.4 V (Typ.)
70146947
Flip-Flop; TTL; 16-Lead PDIP; 7 V; 0.1 mA; 2 V; 0.8 V; 3.4 V (Typ.) 70146947
Dual J-K Negative-Edge-Trigge red Flip-Flop with Preset and Clear Fully buffered to offer maximum isolation from external disturbance -1.5 V (max.) input clamp voltage, 3.4 V (typ.) output high level voltage.

Dual J-K Negative-Edge-Triggered Flip-Flop with Preset and Clear

  • Fully buffered to offer maximum isolation from external disturbance
    -1.5 V (max.) input clamp voltage, 3.4 V (typ.) output high level voltage.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Flip-Flops
Product Number 70146947
Product Name Flip-Flop; TTL; 16-Lead PDIP; 7 V; 0.1 mA; 2 V; 0.8 V; 3.4 V (Typ.)
Operating Current 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74FCT273SC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Flip Flops - 1727-74HCS74BQXTR-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details