Allied Electronics, Inc. CMOS Logic, Octal Buffers & Line Drivers w/3-State Outputs, PDIP20 70146926

Description
5 V Voltage Supply, Octal Buffer and Line Drivers with 3-State Outputs, CMOS Low power consumption, 80-uA (Max.) ICC 6-mA output drive at 5 V Low input current Data flow-through pinout (all inputs on opposite side from outputs) This performance of the this devices and a pinout with inputs and outputs on opposite sides of the package. This arrangement greatly facilitates printed circuit board layout. The 3-state outputs are controlled by a two-input NOR gate. If either output-enable (OE1 or OE2) input is high, all eight outputs are in the high-impedance state. This devices provide true data at the outputs.
Description
5 V Voltage Supply, Octal Buffer and Line Drivers with 3-State Outputs, CMOS Low power consumption, 80-uA (Max.) ICC 6-mA output drive at 5 V Low input current Data flow-through pinout (all inputs on opposite side from outputs) This performance of the this devices and a pinout with inputs and outputs on opposite sides of the package. This arrangement greatly facilitates printed circuit board layout. The 3-state outputs are controlled by a two-input NOR gate. If either output-enable (OE1 or OE2) input is high, all eight outputs are in the high-impedance state. This devices provide true data at the outputs.

Suppliers

Company
Product
Description
Supplier Links
CMOS Logic, Octal Buffers & Line Drivers w/3-State Outputs, PDIP20 - 70146926 - Allied Electronics, Inc.
Fort Worth, TX, USA
CMOS Logic, Octal Buffers & Line Drivers w/3-State Outputs, PDIP20
70146926
CMOS Logic, Octal Buffers & Line Drivers w/3-State Outputs, PDIP20 70146926
5 V Voltage Supply, Octal Buffer and Line Drivers with 3-State Outputs, CMOS Low power consumption, 80-uA (Max.) ICC 6-mA output drive at 5 V Low input current Data flow-through pinout (all inputs on opposite side from outputs) This performance of the this devices and a pinout with inputs and outputs on opposite sides of the package. This arrangement greatly facilitates printed circuit board layout. The 3-state outputs are controlled by a two-input NOR gate. If either output-enable (OE1 or OE2) input is high, all eight outputs are in the high-impedance state. This devices provide true data at the outputs.

5 V Voltage Supply, Octal Buffer and Line Drivers with 3-State Outputs, CMOS

  • Low power consumption, 80-uA (Max.) ICC
  • 6-mA output drive at 5 V
  • Low input current
  • Data flow-through pinout (all inputs on opposite side from outputs)
    This performance of the this devices and a pinout with inputs and outputs on opposite sides of the package. This arrangement greatly facilitates printed circuit board layout. The 3-state outputs are controlled by a two-input NOR gate. If either output-enable (OE1 or OE2) input is high, all eight outputs are in the high-impedance state. This devices provide true data at the outputs.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category IC Interfaces
Product Number 70146926
Product Name CMOS Logic, Octal Buffers & Line Drivers w/3-State Outputs, PDIP20
Device Type Buffer; Logic
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4617TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-SMD Module
Pins 24 #
View Details
Line Interface ICs - 1914991P - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Transceiver; Converter, Driver, Line Driver
Features RoHS
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details