Allied Electronics, Inc. Latch; Octal Transparent D-Type Latch; 0 to 5 V; 500 ns (Max.) @ 4.5 V; PDIP-N 70146922

Description
Latch; Octal Transparent D-Type Latch; 0 to 5 V; 500 ns (Max.) @ 4.5 V; PDIP-N
Description
Latch; Octal Transparent D-Type Latch; 0 to 5 V; 500 ns (Max.) @ 4.5 V; PDIP-N

Suppliers

Company
Product
Description
Supplier Links
Latch; Octal Transparent D-Type Latch; 0 to 5 V; 500 ns (Max.) @ 4.5 V; PDIP-N - 70146922 - Allied Electronics, Inc.
Fort Worth, TX, USA
Latch; Octal Transparent D-Type Latch; 0 to 5 V; 500 ns (Max.) @ 4.5 V; PDIP-N
70146922
Latch; Octal Transparent D-Type Latch; 0 to 5 V; 500 ns (Max.) @ 4.5 V; PDIP-N 70146922
Latch; Octal Transparent D-Type Latch; 0 to 5 V; 500 ns (Max.) @ 4.5 V; PDIP-N

Latch; Octal Transparent D-Type Latch; 0 to 5 V; 500 ns (Max.) @ 4.5 V; PDIP-N

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Logic Latches
Product Number 70146922
Product Name Latch; Octal Transparent D-Type Latch; 0 to 5 V; 500 ns (Max.) @ 4.5 V; PDIP-N
Latch Type Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Low-power D-type transparent latch; 3-state - 74AUP1G373GW-Q100H - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
7 suppliers
Logic - Latches - 74LVCH162373ADGG:1 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 12 mA
High-level Output Current (Source) 12 mA
View Details
Latches - 74FCT162841BTPA - Quarktwin Technology Ltd.
Integrated Device Technology
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 56-TFSOP (0.240\", 6.10mm Width); SOP
View Details