Allied Electronics, Inc. Register, Parallel Load Shift; 8 Bit Parallel Load Shift Register; 0 to 5 V 70146911

Description
PDIP, 5 V (Nom.), -40 to +85°C, 8 Bit Parallel Load Shift Registers Outputs can drive up to 10 LSTTL loads ±4 mA output drive at 5 V Low input current of 1 The HC165 devices are 8-bit parallel-load shift registers that, when clocked, shift the data toward a serial output. Parallel-in access to each stage is provided by eight individual direct data inputs that are enabled by a low level at the shift
Description
PDIP, 5 V (Nom.), -40 to +85°C, 8 Bit Parallel Load Shift Registers Outputs can drive up to 10 LSTTL loads ±4 mA output drive at 5 V Low input current of 1 The HC165 devices are 8-bit parallel-load shift registers that, when clocked, shift the data toward a serial output. Parallel-in access to each stage is provided by eight individual direct data inputs that are enabled by a low level at the shift

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Register, Parallel Load Shift; 8 Bit Parallel Load Shift Register; 0 to 5 V
70146911
Register, Parallel Load Shift; 8 Bit Parallel Load Shift Register; 0 to 5 V 70146911
PDIP, 5 V (Nom.), -40 to +85°C, 8 Bit Parallel Load Shift Registers Outputs can drive up to 10 LSTTL loads ±4 mA output drive at 5 V Low input current of 1 The HC165 devices are 8-bit parallel-load shift registers that, when clocked, shift the data toward a serial output. Parallel-in access to each stage is provided by eight individual direct data inputs that are enabled by a low level at the shift

PDIP, 5 V (Nom.), -40 to +85°C, 8 Bit Parallel Load Shift Registers

  • Outputs can drive up to 10 LSTTL loads
  • ±4 mA output drive at 5 V
  • Low input current of 1 The HC165 devices are 8-bit parallel-load shift registers that, when clocked, shift the data toward a serial output. Parallel-in access to each stage is provided by eight individual direct data inputs that are enabled by a low level at the shift
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Shift Registers
Product Number 70146911
Product Name Register, Parallel Load Shift; 8 Bit Parallel Load Shift Register; 0 to 5 V
Package Type PDIP
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989092P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
Shift Registers - 1727-3381-ND - DigiKey
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
4 suppliers
Logic - Logic - Translators, Level Shifters - 74AVC4T245QRGYRQ1 - 076152-74AVC4T245QRGYRQ1 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type Other; 16-VQFN (4x4)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details