Allied Electronics, Inc. Inverter; Hex Inverters With Open-DrainOutputs; 0 to 5 V; 500 ns (Max.); PDIP 70146903

Description
5 V Voltage Supply, 500 ns (Max.) Input Fall Time, Hex Inverters With Open-Drain Outputs Wide operating voltage range of 2 V to 6 V Outputs can drive up to 10 LSTTL loads Low power consumption, 20-
Description
5 V Voltage Supply, 500 ns (Max.) Input Fall Time, Hex Inverters With Open-Drain Outputs Wide operating voltage range of 2 V to 6 V Outputs can drive up to 10 LSTTL loads Low power consumption, 20-

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Inverter; Hex Inverters With Open-DrainOutputs; 0 to 5 V; 500 ns (Max.); PDIP
70146903
Inverter; Hex Inverters With Open-DrainOutputs; 0 to 5 V; 500 ns (Max.); PDIP 70146903
5 V Voltage Supply, 500 ns (Max.) Input Fall Time, Hex Inverters With Open-Drain Outputs Wide operating voltage range of 2 V to 6 V Outputs can drive up to 10 LSTTL loads Low power consumption, 20-

5 V Voltage Supply, 500 ns (Max.) Input Fall Time, Hex Inverters With Open-Drain Outputs

  • Wide operating voltage range of 2 V to 6 V
  • Outputs can drive up to 10 LSTTL loads
  • Low power consumption, 20-
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category IC Interfaces
Product Number 70146903
Product Name Inverter; Hex Inverters With Open-DrainOutputs; 0 to 5 V; 500 ns (Max.); PDIP
Device Type Logic
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI3012-KS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V ~ 5V
Package Type Tube
View Details
4 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Line Interface ICs - 1897642 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Converter, Driver, Line Driver
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100114DC - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature 0 to 85 C (32 to 185 F)
View Details