Allied Electronics, Inc. AND Gate; CMOS; -0.5 to V; 100 mW; 5 pF(Typ.); DIP; -55 degC; 70146858

Description
-0.5 to 20 V Supply Voltage, -65 to +125 °C Operating Ambient Temperature, CMOS AND Gates 100% tested for quiescent current at 20 V Maximum input current of 1 μA at 18 V Standardized, symmetrical output characteristics Meets al
Description
-0.5 to 20 V Supply Voltage, -65 to +125 °C Operating Ambient Temperature, CMOS AND Gates 100% tested for quiescent current at 20 V Maximum input current of 1 μA at 18 V Standardized, symmetrical output characteristics Meets al

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
AND Gate; CMOS; -0.5 to V; 100 mW; 5 pF(Typ.); DIP; -55 degC;
70146858
AND Gate; CMOS; -0.5 to V; 100 mW; 5 pF(Typ.); DIP; -55 degC; 70146858
-0.5 to 20 V Supply Voltage, -65 to +125 °C Operating Ambient Temperature, CMOS AND Gates 100% tested for quiescent current at 20 V Maximum input current of 1 μA at 18 V Standardized, symmetrical output characteristics Meets al

-0.5 to 20 V Supply Voltage, -65 to +125 °C Operating Ambient Temperature, CMOS AND Gates

  • 100% tested for quiescent current at 20 V
  • Maximum input current of 1 μA at 18 V
  • Standardized, symmetrical output characteristics
  • Meets al
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Logic Gates
Product Number 70146858
Product Name AND Gate; CMOS; -0.5 to V; 100 mW; 5 pF(Typ.); DIP; -55 degC;
Gate Type AND
Logic Family CMOS
Inputs 3
Unlock Full Specs
to access all available technical data

Similar Products

2-input NAND gate - 74AHC1G00GV,125 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
9 suppliers
Logic Gates - 2222720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details
5-Channel 100MHz Transceiver - MYXAP54RHC806/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details