Allied Electronics, Inc. DUAL D-TYPE FLIP FLOP 70146731

Description
DUAL D-TYPE FLIP FLOP
Description
DUAL D-TYPE FLIP FLOP

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
DUAL D-TYPE FLIP FLOP
70146731
DUAL D-TYPE FLIP FLOP 70146731
DUAL D-TYPE FLIP FLOP

DUAL D-TYPE FLIP FLOP

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Flip-Flops
Product Number 70146731
Product Name DUAL D-TYPE FLIP FLOP
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ACT175SCX - Lingto Electronic Limited
Specs
fMAX 236 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Flip Flops - 1727-3334-ND - DigiKey
Specs
Flip-Flop Type J-K
Triggering Negative-edge Triggered
Supply Voltage 2V ~ 6V
View Details
4 suppliers
 - 54ALS273E/883 - Rochester Electronics
Specs
Triggering Positive-edge Triggered
Package Type LCC20
Logic Family TTL
View Details
2 suppliers