Allied Electronics, Inc. TRANSCEIVER; OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS; 5 V; VCC V (MAX.) 70146704

Description
SOIC-dw, 5 V, Octal Bus Transceivers With 3-State Outputs Wide operating voltage range of 2vto 6v High-current 3-state outputs drive bus lines directly or up to 15 ls TTL loads Low power consumption,80-uA Max Icc Typical tpd ==12 ns +⁄-6-mA output drive at 5V Low input current of 1uA Max These Octal bus transceivers are designed for asynchronous two-way communication between data buses. The control-function implementation minimizes external timing requirements. The devices allow data transmission from the A bus to the B bus or from the B bus to the A bus, depending on the logic level at the direction-control (DIR) input. The output-enable (OE) input can be used to disable the device so that the buses are effectively isolated.
Description
SOIC-dw, 5 V, Octal Bus Transceivers With 3-State Outputs Wide operating voltage range of 2vto 6v High-current 3-state outputs drive bus lines directly or up to 15 ls TTL loads Low power consumption,80-uA Max Icc Typical tpd ==12 ns +⁄-6-mA output drive at 5V Low input current of 1uA Max These Octal bus transceivers are designed for asynchronous two-way communication between data buses. The control-function implementation minimizes external timing requirements. The devices allow data transmission from the A bus to the B bus or from the B bus to the A bus, depending on the logic level at the direction-control (DIR) input. The output-enable (OE) input can be used to disable the device so that the buses are effectively isolated.

Suppliers

Company
Product
Description
Supplier Links
TRANSCEIVER; OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS; 5 V; VCC V (MAX.) - 70146704 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRANSCEIVER; OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS; 5 V; VCC V (MAX.)
70146704
TRANSCEIVER; OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS; 5 V; VCC V (MAX.) 70146704
SOIC-dw, 5 V, Octal Bus Transceivers With 3-State Outputs Wide operating voltage range of 2vto 6v High-current 3-state outputs drive bus lines directly or up to 15 ls TTL loads Low power consumption,80-uA Max Icc Typical tpd ==12 ns +⁄-6-mA output drive at 5V Low input current of 1uA Max These Octal bus transceivers are designed for asynchronous two-way communication between data buses. The control-function implementation minimizes external timing requirements. The devices allow data transmission from the A bus to the B bus or from the B bus to the A bus, depending on the logic level at the direction-control (DIR) input. The output-enable (OE) input can be used to disable the device so that the buses are effectively isolated.

SOIC-dw, 5 V, Octal Bus Transceivers With 3-State Outputs

  • Wide operating voltage range of 2vto 6v
  • High-current 3-state outputs drive bus lines directly or up to 15 ls TTL loads
  • Low power consumption,80-uA Max Icc
  • Typical tpd ==12 ns
  • +⁄-6-mA output drive at 5V
  • Low input current of 1uA Max
    These Octal bus transceivers are designed for asynchronous two-way communication between data buses. The control-function implementation minimizes external timing requirements. The devices allow data transmission from the A bus to the B bus or from the B bus to the A bus, depending on the logic level at the direction-control (DIR) input. The output-enable (OE) input can be used to disable the device so that the buses are effectively isolated.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category IC Interfaces
Product Number 70146704
Product Name TRANSCEIVER; OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS; 5 V; VCC V (MAX.)
Device Type Transceiver; Logic
Unlock Full Specs
to access all available technical data

Similar Products

 - 2914FM/B - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP40
View Details
Interface Transceiver IC - 702-SI32176-B-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Line Interface ICs - 1898034 - RS Components, Ltd.
Specs
Technology RS232
Device Type Receiver; Transmitter; Transceiver; Receiver
Features RoHS
View Details
 - A4915METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type LCC28
View Details