Allied Electronics, Inc. Buffer/Driver, Octal; Octal Buffers andLine Drivers with 3-State Outputs; 5 V 70146703

Description
SOIC-dw, Octal Buffers and Line Drivers With 3-State Outputs Wide operating voltage range of 2v to 6 v High-current outputs drive up to 15 ls TTL loads 3-State outputs drive up bus lines or buffer memory address registers Low power consumption, 80-uA Max icc Typical tpd==11 ns +⁄-6-mA output drive at 5V Low i These Octal buffers and line drivers are designed specifically to improve both the performance and density of 3-state memory address drivers, clock drivers, and bus-oriented receivers and transmitters. The HC244 devices are organized as two 4-bit buffers⁄drivers with separate output-enable (OE) inputs. When OE is low, the device passes noninverted data from the A inputs to the Y outputs. When OE is high, the outputs are in the high-impedance state.
Description
SOIC-dw, Octal Buffers and Line Drivers With 3-State Outputs Wide operating voltage range of 2v to 6 v High-current outputs drive up to 15 ls TTL loads 3-State outputs drive up bus lines or buffer memory address registers Low power consumption, 80-uA Max icc Typical tpd==11 ns +⁄-6-mA output drive at 5V Low i These Octal buffers and line drivers are designed specifically to improve both the performance and density of 3-state memory address drivers, clock drivers, and bus-oriented receivers and transmitters. The HC244 devices are organized as two 4-bit buffers⁄drivers with separate output-enable (OE) inputs. When OE is low, the device passes noninverted data from the A inputs to the Y outputs. When OE is high, the outputs are in the high-impedance state.

Suppliers

Company
Product
Description
Supplier Links
Buffer/Driver, Octal; Octal Buffers andLine Drivers with 3-State Outputs; 5 V - 70146703 - Allied Electronics, Inc.
Fort Worth, TX, USA
Buffer/Driver, Octal; Octal Buffers andLine Drivers with 3-State Outputs; 5 V
70146703
Buffer/Driver, Octal; Octal Buffers andLine Drivers with 3-State Outputs; 5 V 70146703
SOIC-dw, Octal Buffers and Line Drivers With 3-State Outputs Wide operating voltage range of 2v to 6 v High-current outputs drive up to 15 ls TTL loads 3-State outputs drive up bus lines or buffer memory address registers Low power consumption, 80-uA Max icc Typical tpd==11 ns +⁄-6-mA output drive at 5V Low i These Octal buffers and line drivers are designed specifically to improve both the performance and density of 3-state memory address drivers, clock drivers, and bus-oriented receivers and transmitters. The HC244 devices are organized as two 4-bit buffers⁄drivers with separate output-enable (OE) inputs. When OE is low, the device passes noninverted data from the A inputs to the Y outputs. When OE is high, the outputs are in the high-impedance state.

SOIC-dw, Octal Buffers and Line Drivers With 3-State Outputs

  • Wide operating voltage range of 2v to 6 v
  • High-current outputs drive up to 15 ls TTL loads
  • 3-State outputs drive up bus lines or buffer memory address registers
  • Low power consumption, 80-uA Max icc
  • Typical tpd==11 ns
  • +⁄-6-mA output drive at 5V
  • Low i
    These Octal buffers and line drivers are designed specifically to improve both the performance and density of 3-state memory address drivers, clock drivers, and bus-oriented receivers and transmitters. The HC244 devices are organized as two 4-bit buffers⁄drivers with separate output-enable (OE) inputs. When OE is low, the device passes noninverted data from the A inputs to the Y outputs. When OE is high, the outputs are in the high-impedance state.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category IC Interfaces
Product Number 70146703
Product Name Buffer/Driver, Octal; Octal Buffers andLine Drivers with 3-State Outputs; 5 V
Device Type Buffer; Logic
Unlock Full Specs
to access all available technical data

Similar Products

 - A6284KLPTR-T-1 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Serial interface - Serial Interface RS-232 C - 750-650/003-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details