Allied Electronics, Inc. INVERTER, CIRCUIT; HEX INVERTERS; 5 V; 5.5 V (MAX.); VCC V (MAX.); 25 MA 70146695

Description
SOIC-D Package, 5 V, -40°C to +85°C, 500 ns (max.), Hex Inverters Wide operating voltage range of 2 V to 6 V Outputs can drive up to 10 little loads Loow power consumption 20uA max icc Typical tpd==8ns â«4mA output drive at 5V Low input current of 1uA max The hc04 devices contain six independent inverters. They perform the Boolean function y == a in positive logic.
Description
SOIC-D Package, 5 V, -40°C to +85°C, 500 ns (max.), Hex Inverters Wide operating voltage range of 2 V to 6 V Outputs can drive up to 10 little loads Loow power consumption 20uA max icc Typical tpd==8ns â«4mA output drive at 5V Low input current of 1uA max The hc04 devices contain six independent inverters. They perform the Boolean function y == a in positive logic.

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
INVERTER, CIRCUIT; HEX INVERTERS; 5 V; 5.5 V (MAX.); VCC V (MAX.); 25 MA
70146695
INVERTER, CIRCUIT; HEX INVERTERS; 5 V; 5.5 V (MAX.); VCC V (MAX.); 25 MA 70146695
SOIC-D Package, 5 V, -40°C to +85°C, 500 ns (max.), Hex Inverters Wide operating voltage range of 2 V to 6 V Outputs can drive up to 10 little loads Loow power consumption 20uA max icc Typical tpd==8ns â«4mA output drive at 5V Low input current of 1uA max The hc04 devices contain six independent inverters. They perform the Boolean function y == a in positive logic.

SOIC-D Package, 5 V, -40°C to +85°C, 500 ns (max.), Hex Inverters

  • Wide operating voltage range of 2 V to 6 V
  • Outputs can drive up to 10 little loads
  • Loow power consumption 20uA max icc
  • Typical tpd==8ns
  • «4mA output drive at 5V
  • Low input current of 1uA max
    The hc04 devices contain six independent inverters. They perform the Boolean function y == a in positive logic.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category IC Interfaces
Product Number 70146695
Product Name INVERTER, CIRCUIT; HEX INVERTERS; 5 V; 5.5 V (MAX.); VCC V (MAX.); 25 MA
Device Type Logic
Unlock Full Specs
to access all available technical data

Similar Products

 - 26LS31/BEA - Rochester Electronics
Specs
Technology RS422
Package Type DIP; CDIP; CDIP16
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Telecom - SI32182-A-FM1 - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Supply Voltage Other
Package Type 36-QFN (5x6)
View Details
2 suppliers
Line Interface ICs - 1906983P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Receiver, Driver, Converter, Line Driver
Features RoHS; ESD Protected
View Details
Sensor and Detector Interfaces - A5358CLWTR-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
6 suppliers