Allied Electronics, Inc. AMPLIFIER; QUADRUPLE OPERATIONAL; + 16/+ 32 V; 1.4 MA (TYP.) @ 0.5 VCC; + 32 V 70146661

Description
Quadruple Operational Amplifier, ±16⁄±32 V Supply Voltage, PDIP Package Type Internal frequency compensation These devices consist of four independent high-gain frequency-compensate d operational amplifiers that are designed specifically to operate from a single supply over a wide range of voltages. The low supply-current drain is independent of the magnitude of the supply voltage.
Description
Quadruple Operational Amplifier, ±16⁄±32 V Supply Voltage, PDIP Package Type Internal frequency compensation These devices consist of four independent high-gain frequency-compensate d operational amplifiers that are designed specifically to operate from a single supply over a wide range of voltages. The low supply-current drain is independent of the magnitude of the supply voltage.

Suppliers

Company
Product
Description
Supplier Links
AMPLIFIER; QUADRUPLE OPERATIONAL; + 16/+ 32 V; 1.4 MA (TYP.) @ 0.5 VCC; + 32 V - 70146661 - Allied Electronics, Inc.
Fort Worth, TX, USA
AMPLIFIER; QUADRUPLE OPERATIONAL; + 16/+ 32 V; 1.4 MA (TYP.) @ 0.5 VCC; + 32 V
70146661
AMPLIFIER; QUADRUPLE OPERATIONAL; + 16/+ 32 V; 1.4 MA (TYP.) @ 0.5 VCC; + 32 V 70146661
Quadruple Operational Amplifier, ±16⁄±32 V Supply Voltage, PDIP Package Type Internal frequency compensation These devices consist of four independent high-gain frequency-compensate d operational amplifiers that are designed specifically to operate from a single supply over a wide range of voltages. The low supply-current drain is independent of the magnitude of the supply voltage.

Quadruple Operational Amplifier, ±16⁄±32 V Supply Voltage, PDIP Package Type

  • Internal frequency compensation
    These devices consist of four independent high-gain frequency-compensated operational amplifiers that are designed specifically to operate from a single supply over a wide range of voltages. The low supply-current drain is independent of the magnitude of the supply voltage.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Operational Amplifiers
Product Number 70146661
Product Name AMPLIFIER; QUADRUPLE OPERATIONAL; + 16/+ 32 V; 1.4 MA (TYP.) @ 0.5 VCC; + 32 V
Features Single-Supply
Supply Voltage (VS) 32 to 16 volts
Source Current (IS) 0.7000 milliamps
VOS 3 millivolts
IBIAS -0.0200 µA
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 4127KG - Lingto Electronic Limited
Specs
Source Current (IS) 20 milliamps
Bandwidth 0.0900 MHz
View Details
Instrumentation, Op Amps, Buffer Amps - ALD2721PB-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 0.2000 milliamps
Slew Rate 1 V/µs
View Details
4 suppliers
Audio Amplifier ICs - 1914838 - RS Components, Ltd.
Specs
Standards RoHS
Package Type SC-70; Sc-70
Operating Range Microphone
View Details
Analog - MTLF155MH - Micross Components, Inc.
Micross Components, Inc.
View Details