Allied Electronics, Inc. Half-H Drivers, Quadruple, 4.5-36.0 Vsupply, 1 A Iout, Pb-Free PDIP16 70146649

Description
PDIP Package Type, 36 V Supply Voltage, 7 V Input Voltage, Quadruple Half-H Drivers Separate Input-Logic Supply Internal ESD Protection Thermal Shutdown High-Noise-Immunity Inputs Provide bidirectional drive currents of up to 1 A at voltages, from 4.5 V to 36 V. The L293D is designed to provide bidirectional drive currents of up to 600-mA at voltages from 4.5 V to 36 V. Both devices are designed to drive inductive loads such as relays, solenoids, dc and bipolar stepping motors, as well as other high-current⁄high-vo ltage loads in positive-supply applications.
Description
PDIP Package Type, 36 V Supply Voltage, 7 V Input Voltage, Quadruple Half-H Drivers Separate Input-Logic Supply Internal ESD Protection Thermal Shutdown High-Noise-Immunity Inputs Provide bidirectional drive currents of up to 1 A at voltages, from 4.5 V to 36 V. The L293D is designed to provide bidirectional drive currents of up to 600-mA at voltages from 4.5 V to 36 V. Both devices are designed to drive inductive loads such as relays, solenoids, dc and bipolar stepping motors, as well as other high-current⁄high-vo ltage loads in positive-supply applications.

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Half-H Drivers, Quadruple, 4.5-36.0 Vsupply, 1 A Iout, Pb-Free PDIP16
70146649
Half-H Drivers, Quadruple, 4.5-36.0 Vsupply, 1 A Iout, Pb-Free PDIP16 70146649
PDIP Package Type, 36 V Supply Voltage, 7 V Input Voltage, Quadruple Half-H Drivers Separate Input-Logic Supply Internal ESD Protection Thermal Shutdown High-Noise-Immunity Inputs Provide bidirectional drive currents of up to 1 A at voltages, from 4.5 V to 36 V. The L293D is designed to provide bidirectional drive currents of up to 600-mA at voltages from 4.5 V to 36 V. Both devices are designed to drive inductive loads such as relays, solenoids, dc and bipolar stepping motors, as well as other high-current⁄high-vo ltage loads in positive-supply applications.

PDIP Package Type, 36 V Supply Voltage, 7 V Input Voltage, Quadruple Half-H Drivers

  • Separate Input-Logic Supply
  • Internal ESD Protection
  • Thermal Shutdown
  • High-Noise-Immunity Inputs
    Provide bidirectional drive currents of up to 1 A at voltages, from 4.5 V to 36 V. The L293D is designed to provide bidirectional drive currents of up to 600-mA at voltages from 4.5 V to 36 V. Both devices are designed to drive inductive loads such as relays, solenoids, dc and bipolar stepping motors, as well as other high-current⁄high-voltage loads in positive-supply applications.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category IC Interfaces
Product Number 70146649
Product Name Half-H Drivers, Quadruple, 4.5-36.0 Vsupply, 1 A Iout, Pb-Free PDIP16
Device Type Motor Driver
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-5204/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Controllers - CP8618ATT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details
2 suppliers