Allied Electronics, Inc. Differential Line Driver, Quadruple, EIA-422, TTL Compatible, PDIP16 70146626

Description
Quadruple Differential Line Driver, 5 V, 0°C to 70°C Meets or exceeds the requirements of ANSI TIA⁄EIA-422-B and ITU Operates from a single 5-V supply TTL compatible Complementary outputs High output impedance in power-off conditions Complementary output-enable inputs The AM26LS31 is a quadruple Complementary-output line driver designed to meet the requirements of ANSI TIA⁄EIA-422-B and ITU (formerly CCITT) Recommendation V.11. The 3-state outputs have high-current capability for driving balanced lines such as twisted-
Description
Quadruple Differential Line Driver, 5 V, 0°C to 70°C Meets or exceeds the requirements of ANSI TIA⁄EIA-422-B and ITU Operates from a single 5-V supply TTL compatible Complementary outputs High output impedance in power-off conditions Complementary output-enable inputs The AM26LS31 is a quadruple Complementary-output line driver designed to meet the requirements of ANSI TIA⁄EIA-422-B and ITU (formerly CCITT) Recommendation V.11. The 3-state outputs have high-current capability for driving balanced lines such as twisted-

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Differential Line Driver, Quadruple, EIA-422, TTL Compatible, PDIP16
70146626
Differential Line Driver, Quadruple, EIA-422, TTL Compatible, PDIP16 70146626
Quadruple Differential Line Driver, 5 V, 0°C to 70°C Meets or exceeds the requirements of ANSI TIA⁄EIA-422-B and ITU Operates from a single 5-V supply TTL compatible Complementary outputs High output impedance in power-off conditions Complementary output-enable inputs The AM26LS31 is a quadruple Complementary-output line driver designed to meet the requirements of ANSI TIA⁄EIA-422-B and ITU (formerly CCITT) Recommendation V.11. The 3-state outputs have high-current capability for driving balanced lines such as twisted-

Quadruple Differential Line Driver, 5 V, 0°C to 70°C

  • Meets or exceeds the requirements of ANSI TIA⁄EIA-422-B and ITU
  • Operates from a single 5-V supply
  • TTL compatible
  • Complementary outputs
  • High output impedance in power-off conditions
  • Complementary output-enable inputs
    The AM26LS31 is a quadruple Complementary-output line driver designed to meet the requirements of ANSI TIA⁄EIA-422-B and ITU (formerly CCITT) Recommendation V.11. The 3-state outputs have high-current capability for driving balanced lines such as twisted-
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category IC Interfaces
Product Number 70146626
Product Name Differential Line Driver, Quadruple, EIA-422, TTL Compatible, PDIP16
Device Type Line / Bus Driver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3019-F-GT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Line Interface ICs - 1907437P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS; ESD Protected
View Details