Allied Electronics, Inc. Optocoupler; Analog; Axial; Photocell; 2.5 V@ 16mA; 25 mA (Max.) 70136790

Description
Optocoupler, 2.5 V (Max.) @ 16 mA, 25 mA (Max.), 2000 V (Max.), 50 mW (Max.) This optocoupler consists of an LED input optically coupled to a photocell. The photocell resistance ishigh when the LED current is “off” and low resistance when the LED current is “on”. Compact, moisture resistant package Low “on” resistance and low LED current Fast rise and decay time Passive resistance output and best distortion characteristics
Description
Optocoupler, 2.5 V (Max.) @ 16 mA, 25 mA (Max.), 2000 V (Max.), 50 mW (Max.) This optocoupler consists of an LED input optically coupled to a photocell. The photocell resistance ishigh when the LED current is “off” and low resistance when the LED current is “on”. Compact, moisture resistant package Low “on” resistance and low LED current Fast rise and decay time Passive resistance output and best distortion characteristics

Suppliers

Company
Product
Description
Supplier Links
Optocoupler; Analog; Axial; Photocell; 2.5 V@ 16mA; 25 mA (Max.) - 70136790 - Allied Electronics, Inc.
Fort Worth, TX, USA
Optocoupler; Analog; Axial; Photocell; 2.5 V@ 16mA; 25 mA (Max.)
70136790
Optocoupler; Analog; Axial; Photocell; 2.5 V@ 16mA; 25 mA (Max.) 70136790
Optocoupler, 2.5 V (Max.) @ 16 mA, 25 mA (Max.), 2000 V (Max.), 50 mW (Max.) This optocoupler consists of an LED input optically coupled to a photocell. The photocell resistance ishigh when the LED current is “off” and low resistance when the LED current is “on”. Compact, moisture resistant package Low “on” resistance and low LED current Fast rise and decay time Passive resistance output and best distortion characteristics

Optocoupler, 2.5 V (Max.) @ 16 mA, 25 mA (Max.), 2000 V (Max.), 50 mW (Max.)
This optocoupler consists of an LED input optically coupled to a photocell. The photocell resistance ishigh when the LED current is “off” and low resistance when the LED current is “on”.

  • Compact, moisture resistant package
  • Low “on” resistance and low LED current
  • Fast rise and decay time
  • Passive resistance output and best distortion characteristics
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Optocouplers
Product Number 70136790
Product Name Optocoupler; Analog; Axial; Photocell; 2.5 V@ 16mA; 25 mA (Max.)
Output Photocell
Package Type Axial
Mounting Option Axial
Forward Current 25 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 1EDC05I12AHXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler module - 286-791 - WAGO
Specs
Input DC
View Details
2 suppliers
High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details