Allied Electronics, Inc. Ammeter, Electromechanical AC; 80 A; + 5%; 2.5 in.; Polystyrene; 850 Series 70136719

Description
Electromechanical AC Ammeter with Zero Adjuster, ± 5% Accuracy, Polystyrene Casing Material 750 and 850 Series A variety of meters are available; moving magnet, moving coil with accuracies from 1.5% to 5% depending on the selection. The selection listed below represents the most commonly requested product types. We offer, however, a far greater selection from which to choose. Inputs can be AC or DC, voltage, current, VU and frequency. A 5% accuracy meter available in front or behind the panel mount. These contain an inherently rugged pivot and jewel moving magnet construction. The 850 model represents an approximate 2.5" square meter, while the 750 is larger with a 3.5" W x 3.0" H face. Both Models have a 2" barrel and zero adjust feature. These meters are available measuring voltage, current and frequency. To order behind the panel meters, add the suffix “BP” to the part number. Technology: DC Models, polarized-vane solenoid or moving magnet AC models, double-vane repulsion, jeweled bearing. Polystyrene cases with metal scales, white field, printed black, age and moisture resistant, install in front or behind panels, special scales, ranges and dampening available.
Description
Electromechanical AC Ammeter with Zero Adjuster, ± 5% Accuracy, Polystyrene Casing Material 750 and 850 Series A variety of meters are available; moving magnet, moving coil with accuracies from 1.5% to 5% depending on the selection. The selection listed below represents the most commonly requested product types. We offer, however, a far greater selection from which to choose. Inputs can be AC or DC, voltage, current, VU and frequency. A 5% accuracy meter available in front or behind the panel mount. These contain an inherently rugged pivot and jewel moving magnet construction. The 850 model represents an approximate 2.5" square meter, while the 750 is larger with a 3.5" W x 3.0" H face. Both Models have a 2" barrel and zero adjust feature. These meters are available measuring voltage, current and frequency. To order behind the panel meters, add the suffix “BP” to the part number. Technology: DC Models, polarized-vane solenoid or moving magnet AC models, double-vane repulsion, jeweled bearing. Polystyrene cases with metal scales, white field, printed black, age and moisture resistant, install in front or behind panels, special scales, ranges and dampening available.

Suppliers

Company
Product
Description
Supplier Links
Ammeter, Electromechanical AC; 80 A; + 5%; 2.5 in.; Polystyrene; 850 Series - 70136719 - Allied Electronics, Inc.
Fort Worth, TX, USA
Ammeter, Electromechanical AC; 80 A; + 5%; 2.5 in.; Polystyrene; 850 Series
70136719
Ammeter, Electromechanical AC; 80 A; + 5%; 2.5 in.; Polystyrene; 850 Series 70136719
Electromechanical AC Ammeter with Zero Adjuster, ± 5% Accuracy, Polystyrene Casing Material 750 and 850 Series A variety of meters are available; moving magnet, moving coil with accuracies from 1.5% to 5% depending on the selection. The selection listed below represents the most commonly requested product types. We offer, however, a far greater selection from which to choose. Inputs can be AC or DC, voltage, current, VU and frequency. A 5% accuracy meter available in front or behind the panel mount. These contain an inherently rugged pivot and jewel moving magnet construction. The 850 model represents an approximate 2.5" square meter, while the 750 is larger with a 3.5" W x 3.0" H face. Both Models have a 2" barrel and zero adjust feature. These meters are available measuring voltage, current and frequency. To order behind the panel meters, add the suffix “BP” to the part number. Technology: DC Models, polarized-vane solenoid or moving magnet AC models, double-vane repulsion, jeweled bearing. Polystyrene cases with metal scales, white field, printed black, age and moisture resistant, install in front or behind panels, special scales, ranges and dampening available.

Electromechanical AC Ammeter with Zero Adjuster, ± 5% Accuracy, Polystyrene Casing Material
750 and 850 Series
A variety of meters are available; moving magnet, moving coil with accuracies from 1.5% to 5% depending on the selection. The selection listed below represents the most commonly requested product types. We offer, however, a far greater selection from which to choose. Inputs can be AC or DC, voltage, current, VU and frequency.
A 5% accuracy meter available in front or behind the panel mount. These contain an inherently rugged pivot and jewel moving magnet construction. The 850 model represents an approximate 2.5" square meter, while the 750 is larger with a 3.5" W x 3.0" H face. Both Models have a 2" barrel and zero adjust feature. These meters are available measuring voltage, current and frequency. To order behind the panel meters, add the suffix “BP” to the part number.
Technology: DC Models, polarized-vane solenoid or moving magnet AC models, double-vane repulsion, jeweled bearing. Polystyrene cases with metal scales, white field, printed black, age and moisture resistant, install in front or behind panels, special scales, ranges and dampening available.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Digital Ammeters
Product Number 70136719
Product Name Ammeter, Electromechanical AC; 80 A; + 5%; 2.5 in.; Polystyrene; 850 Series
Measurement Type AC; AC / DC
Unlock Full Specs
to access all available technical data

Similar Products

Ohmmeter - PCE-IT55 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Handheld
Measurement Type AC / DC
Options & Features Battery powered
View Details
MeasureReady™ - M81-SSM - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Form Factor Bench top
Measurement Type DC
View Details
Ammeters - 3159521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
Operating Temp -25 C (-13 F)
View Details
Clamp-on Tester (ACA, ACV, DCV, OHM, 2000A) - CL150 - Yokogawa Corporation of America
Specs
Form Factor Clamp Meter; Handheld
Measurement Type AC / DC
AC Current 2000 amps
View Details