Trumeter Company, Inc. APM Analogue Effect Digital Panel Meter APM

Description
The APM Analogue Effect Digital Panel Meters from Trumeter are both unique and flexible, with a wide range of back light colour options available and a custom curved 40 segment analogue display making it as easy to read as any analogue moving coil or moving iron instrument with the added precision of a 3 3/4 digit display making precise measurement simple and reliable. Features Digital and analogue readout for precise reading. Linear scale even on the AC versions. AC analogue meters do not have a linear scale. Same panel cutout as the analogue meters. Will directly replace the analogue type meter. Screw terminals for easy connection of wires. Analogue meters have clamps or threaded bolts which are more difficult to connect to. Fully insulated connection terminals. Analogue connections are not usually insulated. The meters are fully readable even in the dark (backlit version). It’s difficult to read analogue meters in the dark. Single easy fit ratchet style fixing clip. 72 size analogue meters usually have 2 screw clamps which are awkward to fit in tight spaces. Available in positive mode or negative mode LCD style. Available in various colours. Analogue only avaliable in white and sometimes black. More robust against vibrations. There is no pointer to damage. Auto zero. The analogue meters have to be manually adjusted to zero. IP65 Sealed smooth front face for easy cleaning. Analogue units have a protruding bezel and an adjustment screw which can trap dirt.
Description
The APM Analogue Effect Digital Panel Meters from Trumeter are both unique and flexible, with a wide range of back light colour options available and a custom curved 40 segment analogue display making it as easy to read as any analogue moving coil or moving iron instrument with the added precision of a 3 3/4 digit display making precise measurement simple and reliable. Features Digital and analogue readout for precise reading. Linear scale even on the AC versions. AC analogue meters do not have a linear scale. Same panel cutout as the analogue meters. Will directly replace the analogue type meter. Screw terminals for easy connection of wires. Analogue meters have clamps or threaded bolts which are more difficult to connect to. Fully insulated connection terminals. Analogue connections are not usually insulated. The meters are fully readable even in the dark (backlit version). It’s difficult to read analogue meters in the dark. Single easy fit ratchet style fixing clip. 72 size analogue meters usually have 2 screw clamps which are awkward to fit in tight spaces. Available in positive mode or negative mode LCD style. Available in various colours. Analogue only avaliable in white and sometimes black. More robust against vibrations. There is no pointer to damage. Auto zero. The analogue meters have to be manually adjusted to zero. IP65 Sealed smooth front face for easy cleaning. Analogue units have a protruding bezel and an adjustment screw which can trap dirt.

Suppliers

Company
Product
Description
Supplier Links
APM Analogue Effect Digital Panel Meter - APM - Trumeter Company, Inc.
Deerfield Beach, FL, USA
APM Analogue Effect Digital Panel Meter
APM
APM Analogue Effect Digital Panel Meter APM
The APM Analogue Effect Digital Panel Meters from Trumeter are both unique and flexible, with a wide range of back light colour options available and a custom curved 40 segment analogue display making it as easy to read as any analogue moving coil or moving iron instrument with the added precision of a 3 3/4 digit display making precise measurement simple and reliable. Features Digital and analogue readout for precise reading. Linear scale even on the AC versions. AC analogue meters do not have a linear scale. Same panel cutout as the analogue meters. Will directly replace the analogue type meter. Screw terminals for easy connection of wires. Analogue meters have clamps or threaded bolts which are more difficult to connect to. Fully insulated connection terminals. Analogue connections are not usually insulated. The meters are fully readable even in the dark (backlit version). It’s difficult to read analogue meters in the dark. Single easy fit ratchet style fixing clip. 72 size analogue meters usually have 2 screw clamps which are awkward to fit in tight spaces. Available in positive mode or negative mode LCD style. Available in various colours. Analogue only avaliable in white and sometimes black. More robust against vibrations. There is no pointer to damage. Auto zero. The analogue meters have to be manually adjusted to zero. IP65 Sealed smooth front face for easy cleaning. Analogue units have a protruding bezel and an adjustment screw which can trap dirt.

The APM Analogue Effect Digital Panel Meters from Trumeter are both unique and flexible, with a wide range of back light colour options available and a custom curved 40 segment analogue display making it as easy to read as any analogue moving coil or moving iron instrument with the added precision of a 3 3/4 digit display making precise measurement simple and reliable.

Features

  • Digital and analogue readout for precise reading.
  • Linear scale even on the AC versions. AC analogue meters do not have a linear scale.
  • Same panel cutout as the analogue meters. Will directly replace the analogue type meter.
  • Screw terminals for easy connection of wires. Analogue meters have clamps or threaded bolts which are more difficult to connect to.
  • Fully insulated connection terminals. Analogue connections are not usually insulated.
  • The meters are fully readable even in the dark (backlit version). It’s difficult to read analogue meters in the dark.
  • Single easy fit ratchet style fixing clip. 72 size analogue meters usually have 2 screw clamps which are awkward to fit in tight spaces.
  • Available in positive mode or negative mode LCD style.
  • Available in various colours. Analogue only avaliable in white and sometimes black.
  • More robust against vibrations. There is no pointer to damage.
  • Auto zero. The analogue meters have to be manually adjusted to zero.
  • IP65 Sealed smooth front face for easy cleaning. Analogue units have a protruding bezel and an adjustment screw which can trap dirt.
Supplier's Site

Technical Specifications

  Trumeter Company, Inc.
Product Category Digital Voltmeters
Product Number APM
Product Name APM Analogue Effect Digital Panel Meter
Measurement Type AC; DC; AC / DC
Unlock Full Specs
to access all available technical data

Similar Products

Multimeters - 2821769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Handheld
Measurement Type AC; DC
Standards and Certifications RoHS
View Details
RF Volt Meters - 9242 - Maury Microwave
Maury Microwave
Specs
DC Voltage 2.00E-4 to 300 volts
View Details
MeasureReady™ - M81-SSM - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Form Factor Bench top
Measurement Type DC
View Details
DC Voltage Probe - HVP 500 - Sames North American Corporation
Sames North American Corporation
Specs
Form Factor Probe
Measurement Type DC
DC Voltage ? to 100000 volts
View Details