Allied Electronics, Inc. 850 Series Frequency meter Volt range:90/140, Scale:55-65, Hz: 60 70136685

Description
750 and 850 Series A variety of meters are available; moving magnet, moving coil with accuracies from 1.5% to 5% depending on the selection. The selection listed below represents the most commonly requested product types. We offer, however, a far greater selection from which to choose. Inputs can be AC or DC, voltage, current, VU and frequency. A 5% accuracy meter available in front or behind the panel mount. These contain an inherently rugged pivot and jewel moving magnet construction. The 850 model represents an approximate 2.5" square meter, while the 750 is larger with a 3.5" W x 3.0" H face. Both Models have a 2" barrel and zero adjust feature. These meters are available measuring voltage, current and frequency. To order behind the panel meters, add the suffix “BP” to the part number.
Description
750 and 850 Series A variety of meters are available; moving magnet, moving coil with accuracies from 1.5% to 5% depending on the selection. The selection listed below represents the most commonly requested product types. We offer, however, a far greater selection from which to choose. Inputs can be AC or DC, voltage, current, VU and frequency. A 5% accuracy meter available in front or behind the panel mount. These contain an inherently rugged pivot and jewel moving magnet construction. The 850 model represents an approximate 2.5" square meter, while the 750 is larger with a 3.5" W x 3.0" H face. Both Models have a 2" barrel and zero adjust feature. These meters are available measuring voltage, current and frequency. To order behind the panel meters, add the suffix “BP” to the part number.

Suppliers

Company
Product
Description
Supplier Links
850 Series Frequency meter Volt range:90/140, Scale:55-65, Hz: 60 - 70136685 - Allied Electronics, Inc.
Fort Worth, TX, USA
850 Series Frequency meter Volt range:90/140, Scale:55-65, Hz: 60
70136685
850 Series Frequency meter Volt range:90/140, Scale:55-65, Hz: 60 70136685
750 and 850 Series A variety of meters are available; moving magnet, moving coil with accuracies from 1.5% to 5% depending on the selection. The selection listed below represents the most commonly requested product types. We offer, however, a far greater selection from which to choose. Inputs can be AC or DC, voltage, current, VU and frequency. A 5% accuracy meter available in front or behind the panel mount. These contain an inherently rugged pivot and jewel moving magnet construction. The 850 model represents an approximate 2.5" square meter, while the 750 is larger with a 3.5" W x 3.0" H face. Both Models have a 2" barrel and zero adjust feature. These meters are available measuring voltage, current and frequency. To order behind the panel meters, add the suffix “BP” to the part number.

750 and 850 Series
A variety of meters are available; moving magnet, moving coil with accuracies from 1.5% to 5% depending on the selection. The selection listed below represents the most commonly requested product types. We offer, however, a far greater selection from which to choose. Inputs can be AC or DC, voltage, current, VU and frequency.
A 5% accuracy meter available in front or behind the panel mount. These contain an inherently rugged pivot and jewel moving magnet construction. The 850 model represents an approximate 2.5" square meter, while the 750 is larger with a 3.5" W x 3.0" H face. Both Models have a 2" barrel and zero adjust feature. These meters are available measuring voltage, current and frequency. To order behind the panel meters, add the suffix “BP” to the part number.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Frequency Meters
Product Number 70136685
Product Name 850 Series Frequency meter Volt range:90/140, Scale:55-65, Hz: 60
Unlock Full Specs
to access all available technical data

Similar Products

Multimeters - 1739963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Bench top
Display Type Digital
Standards and Certifications RoHS
View Details
Analog Power Meters - CE0467-000 - TE Connectivity
Specs
Phase Single Phase
Display Type Analog
View Details
Pointer Frequency Meter - SiFM Series - Sifam Tinsley UK
Specs
Form Factor Panel Mount
Display Type Analog
Frequency Range 45 to 440 Hz
View Details
Brighton Electronics, Inc.
Specs
Form Factor Handheld
Display Type Digital
Options & Features Battery powered
View Details