Greenlee Textron, Inc. Multimeter DM-210A

Description
DIGITAL TYPE 0.5 PERCENT DC CURRENT, 1 PERCENT DC CURRENT, 0.2 PERCENT DC VOLTAGE, 1 PERCENT AC VOLTAGE, 0.5 PERCENT RESISTANCE ACCURACY BACKLIT LCD DISPLAY TYPE UL (CANADA AND US), CE APPROVAL (2) 1.5 V AAA BATTERY TYPE TEST LEAD, CARRYING CASE, PROTECTIVE BOOT, BEAD TEMPERATURE PROBE INCLUSION -58 TO 1832 DEG F TEMPERATURE RANGE AC/DC CURRENT, TRUE RMS, RESISTANCE, CONTINUITY, CAPACITANCE, FREQUENCY, DUTY CYCLE, TEMPERATURE, DIODE TEST PARAMETER MEASURED 10 TO 15 KHZ (SINE), 5 TO 999.9 KHZ (SQUARE) FREQUENCY RANGE 600 OHM, 6/60/600KILO OHM,6/60MEGA OHM RESISTANCE RANGE 600/6000 MICROAMPERE, 60/600 MILLIAMPERE, 6/8 AMPERE AC CURRENT RANGE 600/6000 MICROAMPERE, 60/600 MILLIAMPERE, 6/8 AMPERE DC CURRENT RANGE 6/60/600/1000 V, 60/600 MILLIVOLT AC VOLTAGE RANGE 6/60/600/1000 V, 60/600 MILLIVOLT DC VOLTAGE RANGE 60/600 NANOFARAD, 6/60/600/3000 MICROFARAD CAPACITANCE RANGE ESM[TM] BRAND
Datasheet
Description
DIGITAL TYPE 0.5 PERCENT DC CURRENT, 1 PERCENT DC CURRENT, 0.2 PERCENT DC VOLTAGE, 1 PERCENT AC VOLTAGE, 0.5 PERCENT RESISTANCE ACCURACY BACKLIT LCD DISPLAY TYPE UL (CANADA AND US), CE APPROVAL (2) 1.5 V AAA BATTERY TYPE TEST LEAD, CARRYING CASE, PROTECTIVE BOOT, BEAD TEMPERATURE PROBE INCLUSION -58 TO 1832 DEG F TEMPERATURE RANGE AC/DC CURRENT, TRUE RMS, RESISTANCE, CONTINUITY, CAPACITANCE, FREQUENCY, DUTY CYCLE, TEMPERATURE, DIODE TEST PARAMETER MEASURED 10 TO 15 KHZ (SINE), 5 TO 999.9 KHZ (SQUARE) FREQUENCY RANGE 600 OHM, 6/60/600KILO OHM,6/60MEGA OHM RESISTANCE RANGE 600/6000 MICROAMPERE, 60/600 MILLIAMPERE, 6/8 AMPERE AC CURRENT RANGE 600/6000 MICROAMPERE, 60/600 MILLIAMPERE, 6/8 AMPERE DC CURRENT RANGE 6/60/600/1000 V, 60/600 MILLIVOLT AC VOLTAGE RANGE 6/60/600/1000 V, 60/600 MILLIVOLT DC VOLTAGE RANGE 60/600 NANOFARAD, 6/60/600/3000 MICROFARAD CAPACITANCE RANGE ESM[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multimeter - DM-210A - Greenlee Textron, Inc.
Rockford, IL, USA
Multimeter
DM-210A
Multimeter DM-210A
DIGITAL TYPE 0.5 PERCENT DC CURRENT, 1 PERCENT DC CURRENT, 0.2 PERCENT DC VOLTAGE, 1 PERCENT AC VOLTAGE, 0.5 PERCENT RESISTANCE ACCURACY BACKLIT LCD DISPLAY TYPE UL (CANADA AND US), CE APPROVAL (2) 1.5 V AAA BATTERY TYPE TEST LEAD, CARRYING CASE, PROTECTIVE BOOT, BEAD TEMPERATURE PROBE INCLUSION -58 TO 1832 DEG F TEMPERATURE RANGE AC/DC CURRENT, TRUE RMS, RESISTANCE, CONTINUITY, CAPACITANCE, FREQUENCY, DUTY CYCLE, TEMPERATURE, DIODE TEST PARAMETER MEASURED 10 TO 15 KHZ (SINE), 5 TO 999.9 KHZ (SQUARE) FREQUENCY RANGE 600 OHM, 6/60/600KILO OHM,6/60MEGA OHM RESISTANCE RANGE 600/6000 MICROAMPERE, 60/600 MILLIAMPERE, 6/8 AMPERE AC CURRENT RANGE 600/6000 MICROAMPERE, 60/600 MILLIAMPERE, 6/8 AMPERE DC CURRENT RANGE 6/60/600/1000 V, 60/600 MILLIVOLT AC VOLTAGE RANGE 6/60/600/1000 V, 60/600 MILLIVOLT DC VOLTAGE RANGE 60/600 NANOFARAD, 6/60/600/3000 MICROFARAD CAPACITANCE RANGE ESM[TM] BRAND
  • DIGITAL TYPE
  • 0.5 PERCENT DC CURRENT, 1 PERCENT DC CURRENT, 0.2 PERCENT DC VOLTAGE, 1 PERCENT AC VOLTAGE, 0.5 PERCENT RESISTANCE ACCURACY
  • BACKLIT LCD DISPLAY TYPE
  • UL (CANADA AND US), CE APPROVAL
  • (2) 1.5 V AAA BATTERY TYPE
  • TEST LEAD, CARRYING CASE, PROTECTIVE BOOT, BEAD TEMPERATURE PROBE INCLUSION
  • -58 TO 1832 DEG F TEMPERATURE RANGE
  • AC/DC CURRENT, TRUE RMS, RESISTANCE, CONTINUITY, CAPACITANCE, FREQUENCY, DUTY CYCLE, TEMPERATURE, DIODE TEST PARAMETER MEASURED
  • 10 TO 15 KHZ (SINE), 5 TO 999.9 KHZ (SQUARE) FREQUENCY RANGE
  • 600 OHM, 6/60/600KILO OHM,6/60MEGA OHM RESISTANCE RANGE
  • 600/6000 MICROAMPERE, 60/600 MILLIAMPERE, 6/8 AMPERE AC CURRENT RANGE
  • 600/6000 MICROAMPERE, 60/600 MILLIAMPERE, 6/8 AMPERE DC CURRENT RANGE
  • 6/60/600/1000 V, 60/600 MILLIVOLT AC VOLTAGE RANGE
  • 6/60/600/1000 V, 60/600 MILLIVOLT DC VOLTAGE RANGE
  • 60/600 NANOFARAD, 6/60/600/3000 MICROFARAD CAPACITANCE RANGE
  • ESM[TM] BRAND
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Digital Multimeters
Product Number DM-210A
Product Name Multimeter
Form Factor Handheld
Measurement Type AC / DC
Special Measurement Types Battery Test; Continuity Check; True RMS Current Measurement; Temperature
Options & Features Battery powered
DC Voltage 6 to 1000 volts
Unlock Full Specs
to access all available technical data