Allied Electronics, Inc. Indicator,Pnl-Mnt;LED;Green;10 mcd (Typ.);38356 in.;5 V (Typ.);12 mA; ;0.75 in. 70130388

Description
1⁄4 in. Mounting Hole Dia., Panel Mounted LED Indicator Light with Wire Leaded Termination Super-brite 10 mcd Rated Current at 12 mA Built-in resistor chip operates directly off 5-7.5 volt supply without external resistor Mounting will snap-fit in 0.249⁄0.254 diameter Holes in panel thick 0.031⁄0.062 24 AWG wire leads. 6 in. insulated, bonded strands, stripped 1⁄2 in. Red lead anode
Description
1⁄4 in. Mounting Hole Dia., Panel Mounted LED Indicator Light with Wire Leaded Termination Super-brite 10 mcd Rated Current at 12 mA Built-in resistor chip operates directly off 5-7.5 volt supply without external resistor Mounting will snap-fit in 0.249⁄0.254 diameter Holes in panel thick 0.031⁄0.062 24 AWG wire leads. 6 in. insulated, bonded strands, stripped 1⁄2 in. Red lead anode

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;LED;Green;10 mcd (Typ.);38356 in.;5 V (Typ.);12 mA; ;0.75 in. - 70130388 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED;Green;10 mcd (Typ.);38356 in.;5 V (Typ.);12 mA; ;0.75 in.
70130388
Indicator,Pnl-Mnt;LED;Green;10 mcd (Typ.);38356 in.;5 V (Typ.);12 mA; ;0.75 in. 70130388
1⁄4 in. Mounting Hole Dia., Panel Mounted LED Indicator Light with Wire Leaded Termination Super-brite 10 mcd Rated Current at 12 mA Built-in resistor chip operates directly off 5-7.5 volt supply without external resistor Mounting will snap-fit in 0.249⁄0.254 diameter Holes in panel thick 0.031⁄0.062 24 AWG wire leads. 6 in. insulated, bonded strands, stripped 1⁄2 in. Red lead anode

1⁄4 in. Mounting Hole Dia., Panel Mounted LED Indicator Light with Wire Leaded Termination

  • Super-brite 10 mcd
  • Rated Current at 12 mA
  • Built-in resistor chip operates directly off 5-7.5 volt supply without external resistor
    Mounting will snap-fit in 0.249⁄0.254 diameter
    Holes in panel thick 0.031⁄0.062 24 AWG wire leads. 6 in. insulated, bonded strands, stripped 1⁄2 in. Red lead anode
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70130388
Product Name Indicator,Pnl-Mnt;LED;Green;10 mcd (Typ.);38356 in.;5 V (Typ.);12 mA; ;0.75 in.
Lamp Type LED Lamps
LED Color Green
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1116564 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type Solder Terminals; Faston, solder lug
View Details
22mm Illum. Metal Selector Switch 3PSRL - 2ASL1LB-6-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details