Allied Electronics, Inc. Indicator,Pnl-Mnt;Neon;Green;0.50 In;208-250 VAC;Lens,Flush;22AWG Wire Leads 70130361

Description
Indicator Light, Neon Lamp Type, Polished Stainless Steel Bezel Wire leaded termination Snapfit mount. 0.500 in.⁄0.505 in. mounting hole diameter.
Description
Indicator Light, Neon Lamp Type, Polished Stainless Steel Bezel Wire leaded termination Snapfit mount. 0.500 in.⁄0.505 in. mounting hole diameter.

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;Neon;Green;0.50 In;208-250 VAC;Lens,Flush;22AWG Wire Leads - 70130361 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;Neon;Green;0.50 In;208-250 VAC;Lens,Flush;22AWG Wire Leads
70130361
Indicator,Pnl-Mnt;Neon;Green;0.50 In;208-250 VAC;Lens,Flush;22AWG Wire Leads 70130361
Indicator Light, Neon Lamp Type, Polished Stainless Steel Bezel Wire leaded termination Snapfit mount. 0.500 in.⁄0.505 in. mounting hole diameter.

Indicator Light, Neon Lamp Type, Polished Stainless Steel Bezel

  • Wire leaded termination
    Snapfit mount. 0.500 in.⁄0.505 in. mounting hole diameter.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70130361
Product Name Indicator,Pnl-Mnt;Neon;Green;0.50 In;208-250 VAC;Lens,Flush;22AWG Wire Leads
LED Color Green
Terminal Type Wire Leads
Width 16 mm (0.6300 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1301093 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type Wire Leads; Lead wires
View Details
22 mm Plastic Pilot Light - 3PLBR8L-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
2 suppliers
E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EMLH.VBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 6 mm (0.2362 inch)
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details