Allied Electronics, Inc. Indicator,Pnl-Mnt; Light;Green;Incandescent;28 V;White Nylon;Polycarbonate 70130325

Description
Indicator Light, Incandescent Lamp Type, White Nylon Body Material, Polycarbonate Lens Material Wire leaded termination Snapfit mount. 0.505 in. mounting hole diameter.
Description
Indicator Light, Incandescent Lamp Type, White Nylon Body Material, Polycarbonate Lens Material Wire leaded termination Snapfit mount. 0.505 in. mounting hole diameter.

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt; Light;Green;Incandescent;28 V;White Nylon;Polycarbonate - 70130325 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt; Light;Green;Incandescent;28 V;White Nylon;Polycarbonate
70130325
Indicator,Pnl-Mnt; Light;Green;Incandescent;28 V;White Nylon;Polycarbonate 70130325
Indicator Light, Incandescent Lamp Type, White Nylon Body Material, Polycarbonate Lens Material Wire leaded termination Snapfit mount. 0.505 in. mounting hole diameter.

Indicator Light, Incandescent Lamp Type, White Nylon Body Material, Polycarbonate Lens Material

  • Wire leaded termination
    Snapfit mount. 0.505 in. mounting hole diameter.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70130325
Product Name Indicator,Pnl-Mnt; Light;Green;Incandescent;28 V;White Nylon;Polycarbonate
Lamp Type Incandescent Lamps
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EML.VGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
Push Buttons/ 22mm LED Metal Pilot Lights - 2PLB4LB-110 - Altech Corp.
Specs
Lamp Type Incandescent Lamps
LED Color Red; Red
Rated Voltage 110 volts
View Details
5 suppliers
Panel Mount Indicators - 1301096 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type Wire Leads; Lead wires
View Details
Specs
Lamp Type LED Lamps
View Details