Altech Corp. Push Buttons/ 22mm LED Metal Pilot Lights 2PLB4LB-110

Description
Pilot light with bulb, bulb holder, and mounting bracket
Request a Quote Datasheet
Description
Pilot light with bulb, bulb holder, and mounting bracket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flemington, NJ, USA
Push Buttons/ 22mm LED Metal Pilot Lights
2PLB4LB-110
Push Buttons/ 22mm LED Metal Pilot Lights 2PLB4LB-110
Pilot light with bulb, bulb holder, and mounting bracket

Pilot light with bulb, bulb holder, and mounting bracket

Buy Now Datasheet
22 mm LED Metal Pilot Light - 2PLB4LB-110 - Altech Corp.
Flemington, NJ, USA
22 mm LED Metal Pilot Light
2PLB4LB-110
22 mm LED Metal Pilot Light 2PLB4LB-110
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized

Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • 22 mm Flush Momentary with Bulb Holder
  • LED Blub and Mounting Bracket
  • UL Recognized
Buy Now Datasheet
Panel Indicators, Pilot Lights - 1920-1183-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
1920-1183-ND
Panel Indicators, Pilot Lights 1920-1183-ND
LED Panel Indicator Red 110V 15mA Screw Terminal

LED Panel Indicator Red 110V 15mA Screw Terminal

Buy Now Datasheet
Sheung Wan, Hong Kong
Industrial Panel Mount Indicators / Switch Indicators
2PLB4LB-110
Industrial Panel Mount Indicators / Switch Indicators 2PLB4LB-110
Industrial Panel Mount Indicators / Switch Indicators Pilot Light, LED, 22 mm,

Industrial Panel Mount Indicators / Switch Indicators Pilot Light, LED, 22 mm,

Buy Now
Pilot Light - 11695040 - Radwell International
Willingboro, NJ, United States
Pilot Light
11695040
Pilot Light 11695040
PILOT LIGHT, LED, 22 MM, RED, 110V. FREE 2 YEAR RADWELL WARRANTY

PILOT LIGHT, LED, 22 MM, RED, 110V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Pilot Light, LED Red, Metal, 22mm, 110VAC - 70156715 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pilot Light, LED Red, Metal, 22mm, 110VAC
70156715
Pilot Light, LED Red, Metal, 22mm, 110VAC 70156715
Red, 110 VAC⁄VDC Voltage, Pilot Light

Red, 110 VAC⁄VDC Voltage, Pilot Light

Supplier's Site

Technical Specifications

  Altech Corp. Altech Corp. DigiKey VAST STOCK CO., LIMITED Radwell International Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 2PLB4LB-110 2PLB4LB-110 1920-1183-ND 2PLB4LB-110 11695040 70156715
Product Name Push Buttons/ 22mm LED Metal Pilot Lights 22 mm LED Metal Pilot Light Panel Indicators, Pilot Lights Industrial Panel Mount Indicators / Switch Indicators Pilot Light Pilot Light, LED Red, Metal, 22mm, 110VAC
Lamp Type Incandescent Lamps LED Lamps LED Lamps LED Lamps LED Lamps
LED Color Red; Red Red Red Red Red
Rated Voltage 110 volts 110 volts 110 volts 110 volts
Applications General Industrial
Width 22 mm (0.8661 inch)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 3POS - 2ASL6LB-3-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
22 mm LED Pilot Lights - 2PLB3-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
22 mm Plastic Pilot Light - 3PLBR7L-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
2 suppliers
22mm Illuminated Projecting Push Button - 2ALP7LB-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details