Allied Electronics, Inc. LED; Red/Green; 6 mcd (Typ.); 0.22 in.;T-1-3/4; 25 mA; 2.2 V (Typ.) 70130324

Description
LED Lamp, Red⁄Green Color, T-1-3⁄4 Package, 2.2 V (Typ.) Forward Voltage Chips are brightness matched-green and red light is uniform It provides red and green in the same two lead packages.
Description
LED Lamp, Red⁄Green Color, T-1-3⁄4 Package, 2.2 V (Typ.) Forward Voltage Chips are brightness matched-green and red light is uniform It provides red and green in the same two lead packages.

Suppliers

Company
Product
Description
Supplier Links
LED; Red/Green; 6 mcd (Typ.); 0.22 in.;T-1-3/4; 25 mA; 2.2 V (Typ.) - 70130324 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; Red/Green; 6 mcd (Typ.); 0.22 in.;T-1-3/4; 25 mA; 2.2 V (Typ.)
70130324
LED; Red/Green; 6 mcd (Typ.); 0.22 in.;T-1-3/4; 25 mA; 2.2 V (Typ.) 70130324
LED Lamp, Red⁄Green Color, T-1-3⁄4 Package, 2.2 V (Typ.) Forward Voltage Chips are brightness matched-green and red light is uniform It provides red and green in the same two lead packages.

LED Lamp, Red⁄Green Color, T-1-3⁄4 Package, 2.2 V (Typ.) Forward Voltage

  • Chips are brightness matched-green and red light is uniform
    It provides red and green in the same two lead packages.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 70130324
Product Name LED; Red/Green; 6 mcd (Typ.); 0.22 in.;T-1-3/4; 25 mA; 2.2 V (Typ.)
LED Package: 0.22in.
LED Type Red; Green; Multi-Colored
Peak Wavelength 1.14 nm (11.44 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1501926 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 46.5 x 3.5mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Dual Emitter - DLED-660/940-LLS-3 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details
LEDs - 8119436P - RS Components, Ltd.
Specs
Forward Voltage 4 volts
Number of Array Elements 1
View Details
2 suppliers