Allied Electronics, Inc. Indicator,Pnl-Mnt;Red Incandescent;28 V;0.310 " MH,22 AWG,4.4" Leads 70130304

Description
2194A Series Incandescent Indicator Light White nylon housing
Description
2194A Series Incandescent Indicator Light White nylon housing

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;Red Incandescent;28 V;0.310
Fort Worth, TX, USA
Indicator,Pnl-Mnt;Red Incandescent;28 V;0.310 " MH,22 AWG,4.4" Leads
70130304
Indicator,Pnl-Mnt;Red Incandescent;28 V;0.310 " MH,22 AWG,4.4" Leads 70130304
2194A Series Incandescent Indicator Light White nylon housing

2194A Series Incandescent Indicator Light

  • White nylon housing
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70130304
Product Name Indicator,Pnl-Mnt;Red Incandescent;28 V;0.310 " MH,22 AWG,4.4" Leads
Lamp Type Incandescent Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 104626 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10.5 mm (0.4134 inch)
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL4LB-4-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
N program - NML - Illuminated signal - NMLGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details