Allied Electronics, Inc. Indicator, PCB, Green LED; T-1 3/4 RA, 10mcd, TTL Compatible 70130269

Description
Green, T-1 3⁄4 Package Type, Right Angle LEDs Block mounting height and spacing alignment saves assembly cost and time Full range of brightness Available with built-in resistor chip to eliminate the need for external resistor, operates off 5 V or 12 V supply TTL compatible Standoffs prevent flux entrapment Housing: black nylon
Description
Green, T-1 3⁄4 Package Type, Right Angle LEDs Block mounting height and spacing alignment saves assembly cost and time Full range of brightness Available with built-in resistor chip to eliminate the need for external resistor, operates off 5 V or 12 V supply TTL compatible Standoffs prevent flux entrapment Housing: black nylon

Suppliers

Company
Product
Description
Supplier Links
Indicator, PCB, Green LED; T-1 3/4 RA, 10mcd, TTL Compatible - 70130269 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator, PCB, Green LED; T-1 3/4 RA, 10mcd, TTL Compatible
70130269
Indicator, PCB, Green LED; T-1 3/4 RA, 10mcd, TTL Compatible 70130269
Green, T-1 3⁄4 Package Type, Right Angle LEDs Block mounting height and spacing alignment saves assembly cost and time Full range of brightness Available with built-in resistor chip to eliminate the need for external resistor, operates off 5 V or 12 V supply TTL compatible Standoffs prevent flux entrapment Housing: black nylon

Green, T-1 3⁄4 Package Type, Right Angle LEDs

  • Block mounting height and spacing alignment saves assembly cost and time
  • Full range of brightness
  • Available with built-in resistor chip to eliminate the need for external resistor, operates off 5 V or 12 V supply
  • TTL compatible
  • Standoffs prevent flux entrapment
  • Housing: black nylon
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70130269
Product Name Indicator, PCB, Green LED; T-1 3/4 RA, 10mcd, TTL Compatible
LED Color Green
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1302281 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Terminal Type Wire Leads; Lead wires
View Details
22 mm Plastic Pilot Light - 3PLBR8L-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
2 suppliers
N program - NML - Illuminated signal - NMLWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details