Allied Electronics, Inc. Indicator, Pnl-Mnt:Incandescent;Amber;0.50 In;28V;Lens, High Hat;0.187 Terminals 70130226

Description
Non-Relampable Neon-Incandescent Indicator Lights, White Nylon Body
Description
Non-Relampable Neon-Incandescent Indicator Lights, White Nylon Body

Suppliers

Company
Product
Description
Supplier Links
Indicator, Pnl-Mnt:Incandescent;Amber;0.50 In;28V;Lens, High Hat;0.187 Terminals - 70130226 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator, Pnl-Mnt:Incandescent;Amber;0.50 In;28V;Lens, High Hat;0.187 Terminals
70130226
Indicator, Pnl-Mnt:Incandescent;Amber;0.50 In;28V;Lens, High Hat;0.187 Terminals 70130226
Non-Relampable Neon-Incandescent Indicator Lights, White Nylon Body

Non-Relampable Neon-Incandescent Indicator Lights, White Nylon Body

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70130226
Product Name Indicator, Pnl-Mnt:Incandescent;Amber;0.50 In;28V;Lens, High Hat;0.187 Terminals
Lamp Type Incandescent Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details
Incandescent Light Bulbs - 105102 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10.5 mm (0.4134 inch)
View Details
R program - RML - Illuminated signal - RMLFBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details