Allied Electronics, Inc. Indicator,Pnl-Mnt;LED;Yellow;120 mcd;0.312/0.317 in.;2.1 V (Typ.);20 mA; ;35 mA 70130191

Description
Yellow, 5400A Series Panel Mounted LED Indicator A unique design, the 5400 Series is a two-piece unit consisting of a lens and the housing-LED assembly. Simple, fast installation provided by placing the lens into mounting hole from the panel front and snapping the housing assembly onto the lens from the rear. Allows pre-wiring into the circuit and testing before installation. Has low-profile, damage-resistant lens offering static discharge protection and wide-angle viewing. Mounting: Will Snap-Fit in Dia. 0.312/0.317 Hole In Panels 0.020/0.098 Thick Wire Leads: No. 24 AWG, 4.4/4.8 Long, Stripped 0.430/0.570 Anode(+): Red Lead Housing: Natural Nylon Lens: Polycarbonate
Description
Yellow, 5400A Series Panel Mounted LED Indicator A unique design, the 5400 Series is a two-piece unit consisting of a lens and the housing-LED assembly. Simple, fast installation provided by placing the lens into mounting hole from the panel front and snapping the housing assembly onto the lens from the rear. Allows pre-wiring into the circuit and testing before installation. Has low-profile, damage-resistant lens offering static discharge protection and wide-angle viewing. Mounting: Will Snap-Fit in Dia. 0.312/0.317 Hole In Panels 0.020/0.098 Thick Wire Leads: No. 24 AWG, 4.4/4.8 Long, Stripped 0.430/0.570 Anode(+): Red Lead Housing: Natural Nylon Lens: Polycarbonate

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;LED;Yellow;120 mcd;0.312/0.317 in.;2.1 V (Typ.);20 mA; ;35 mA - 70130191 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED;Yellow;120 mcd;0.312/0.317 in.;2.1 V (Typ.);20 mA; ;35 mA
70130191
Indicator,Pnl-Mnt;LED;Yellow;120 mcd;0.312/0.317 in.;2.1 V (Typ.);20 mA; ;35 mA 70130191
Yellow, 5400A Series Panel Mounted LED Indicator A unique design, the 5400 Series is a two-piece unit consisting of a lens and the housing-LED assembly. Simple, fast installation provided by placing the lens into mounting hole from the panel front and snapping the housing assembly onto the lens from the rear. Allows pre-wiring into the circuit and testing before installation. Has low-profile, damage-resistant lens offering static discharge protection and wide-angle viewing. Mounting: Will Snap-Fit in Dia. 0.312/0.317 Hole In Panels 0.020/0.098 Thick Wire Leads: No. 24 AWG, 4.4/4.8 Long, Stripped 0.430/0.570 Anode(+): Red Lead Housing: Natural Nylon Lens: Polycarbonate

Yellow, 5400A Series Panel Mounted LED Indicator

A unique design, the 5400 Series is a two-piece unit consisting of a lens and the housing-LED assembly. Simple, fast installation provided by placing the lens into mounting hole from the panel front and snapping the housing assembly onto the lens from the rear. Allows pre-wiring into the circuit and testing before installation. Has low-profile, damage-resistant lens offering static discharge protection and wide-angle viewing.


  • Mounting: Will Snap-Fit in Dia. 0.312/0.317 Hole In Panels 0.020/0.098 Thick
  • Wire Leads: No. 24 AWG, 4.4/4.8 Long, Stripped 0.430/0.570
  • Anode(+): Red Lead
  • Housing: Natural Nylon
  • Lens: Polycarbonate
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70130191
Product Name Indicator,Pnl-Mnt;LED;Yellow;120 mcd;0.312/0.317 in.;2.1 V (Typ.);20 mA; ;35 mA
Lamp Type LED Lamps
LED Color Yellow
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1329142 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color White; White
Terminal Type Wire Leads; Lead wires
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL8LB-3-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details