Altech Corp. 22mm Illum. Metal Selector Switch 3POS 2ASL8LB-3-230D

Description
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized
Request a Quote
Description
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 22mm illuminated metal selector switch is a three-position control device with LED pilot lights, designed for industrial control circuits. It features IP65 and NEMA Type 4X, 12 environmental protection, with an operating temperature range of -25°C to +70°C. The contact block is rated for 500V insulation voltage and 10A thermal current, with make/break capacity of AC-15: 4A at 415V and DC-13: 0.5A at 110V. LED current consumption is max. 20 mA at 230V AC, with a service life of 100,000 hours at 25°C. Terminal capacity supports 0.5 mm² to 2.5 mm² wire sizes, and short-circuit protection is provided by a 10A HRC cartridge fuse. The device meets IEC 60947-5-1, UL508, CSA C22.2 No. 14-95, and VDE0660 standards. Mechanical life exceeds 1 million operations.

Datasheet Summary
Powered by GS/AI

The 22mm illuminated metal selector switch is a three-position control device with LED pilot lights, designed for industrial control circuits. It features IP65 and NEMA Type 4X, 12 environmental protection, with an operating temperature range of -25°C to +70°C. The contact block is rated for 500V insulation voltage and 10A thermal current, with make/break capacity of AC-15: 4A at 415V and DC-13: 0.5A at 110V. LED current consumption is max. 20 mA at 230V AC, with a service life of 100,000 hours at 25°C. Terminal capacity supports 0.5 mm² to 2.5 mm² wire sizes, and short-circuit protection is provided by a 10A HRC cartridge fuse. The device meets IEC 60947-5-1, UL508, CSA C22.2 No. 14-95, and VDE0660 standards. Mechanical life exceeds 1 million operations.

Suppliers

Company
Product
Description
Supplier Links
22mm Illum. Metal Selector Switch 3POS - 2ASL8LB-3-230D - Altech Corp.
Flemington, NJ, USA
22mm Illum. Metal Selector Switch 3POS
2ASL8LB-3-230D
22mm Illum. Metal Selector Switch 3POS 2ASL8LB-3-230D
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized

Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • 22 mm Flush Momentary with Bulb Holder
  • LED Blub and Mounting Bracket
  • UL Recognized
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pilot Lights and Indicator Lights
Product Number 2ASL8LB-3-230D
Product Name 22mm Illum. Metal Selector Switch 3POS
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
Width 22 mm (0.8661 inch)
Unlock Full Specs
to access all available technical data

Similar Products

22 mm LED Metal Pilot Light - 2PLB7LB-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
22mm Illuminated Projecting Push Button - 2ALP4LB-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
22mm Illuminated Mushroom Push Button - 2ALM5LB-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL7LB-4-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details