Allied Electronics, Inc. Indicator,Pnl-Mnt;LED;Green;120mcd;0.312In;0.68In;20mA;0.09InT;0.36InDia;20m 70130190

Description
5400A Series Panel Mount LED Indicator A unique design, the 5400 Series is a two-piece unit consisting of a lens and the housing-LED assembly. Simple, fast installation provided by placing the lens into mounting hole from the panel front and snapping the housing assembly onto the lens from the rear. Allows pre-wiring into the circuit and testing before installation. Has low-profile, damage-resistant lens offering static discharge protection and wide-angle viewing. Mounting: Will Snap-Fit in Dia. 0.312/0.317 Hole In Panels 0.020/0.098 Thick Wire Leads: No. 24 AWG, 4.4/4.8 Long, Stripped 0.430/0.570 Anode(+): Red Lead Housing: Natural Nylon Lens: Polycarbonate
Description
5400A Series Panel Mount LED Indicator A unique design, the 5400 Series is a two-piece unit consisting of a lens and the housing-LED assembly. Simple, fast installation provided by placing the lens into mounting hole from the panel front and snapping the housing assembly onto the lens from the rear. Allows pre-wiring into the circuit and testing before installation. Has low-profile, damage-resistant lens offering static discharge protection and wide-angle viewing. Mounting: Will Snap-Fit in Dia. 0.312/0.317 Hole In Panels 0.020/0.098 Thick Wire Leads: No. 24 AWG, 4.4/4.8 Long, Stripped 0.430/0.570 Anode(+): Red Lead Housing: Natural Nylon Lens: Polycarbonate

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;LED;Green;120mcd;0.312In;0.68In;20mA;0.09InT;0.36InDia;20m - 70130190 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED;Green;120mcd;0.312In;0.68In;20mA;0.09InT;0.36InDia;20m
70130190
Indicator,Pnl-Mnt;LED;Green;120mcd;0.312In;0.68In;20mA;0.09InT;0.36InDia;20m 70130190
5400A Series Panel Mount LED Indicator A unique design, the 5400 Series is a two-piece unit consisting of a lens and the housing-LED assembly. Simple, fast installation provided by placing the lens into mounting hole from the panel front and snapping the housing assembly onto the lens from the rear. Allows pre-wiring into the circuit and testing before installation. Has low-profile, damage-resistant lens offering static discharge protection and wide-angle viewing. Mounting: Will Snap-Fit in Dia. 0.312/0.317 Hole In Panels 0.020/0.098 Thick Wire Leads: No. 24 AWG, 4.4/4.8 Long, Stripped 0.430/0.570 Anode(+): Red Lead Housing: Natural Nylon Lens: Polycarbonate

5400A Series Panel Mount LED Indicator

A unique design, the 5400 Series is a two-piece unit consisting of a lens and the housing-LED assembly. Simple, fast installation provided by placing the lens into mounting hole from the panel front and snapping the housing assembly onto the lens from the rear. Allows pre-wiring into the circuit and testing before installation. Has low-profile, damage-resistant lens offering static discharge protection and wide-angle viewing.


  • Mounting: Will Snap-Fit in Dia. 0.312/0.317 Hole In Panels 0.020/0.098 Thick
  • Wire Leads: No. 24 AWG, 4.4/4.8 Long, Stripped 0.430/0.570
  • Anode(+): Red Lead
  • Housing: Natural Nylon
  • Lens: Polycarbonate
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70130190
Product Name Indicator,Pnl-Mnt;LED;Green;120mcd;0.312In;0.68In;20mA;0.09InT;0.36InDia;20m
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLWS/101H -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Specs
Lamp Type LED Lamps
LED Color Red; Green; Clear Lens/Red/Green LED
Rated Voltage 110 volts
View Details
2 suppliers
PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals - PMC-012-024R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Red; Red
View Details
Specs
Lamp Type LED Lamps
View Details