Allied Electronics, Inc. LED; Yellow;10mcd;3.1mm;T-1;1A;2.1V;90deg;585nm;Diffused;5V;120mW 70130138

Description
LED Lamps-Super Brite T-1 (3mm), 10.0 mcd (Typ.) Luminous Intensity, 5 V Forward Voltage High intensity light output Diffused lens
Description
LED Lamps-Super Brite T-1 (3mm), 10.0 mcd (Typ.) Luminous Intensity, 5 V Forward Voltage High intensity light output Diffused lens

Suppliers

Company
Product
Description
Supplier Links
LED; Yellow;10mcd;3.1mm;T-1;1A;2.1V;90deg;585nm;Diffused;5V;120mW - 70130138 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; Yellow;10mcd;3.1mm;T-1;1A;2.1V;90deg;585nm;Diffused;5V;120mW
70130138
LED; Yellow;10mcd;3.1mm;T-1;1A;2.1V;90deg;585nm;Diffused;5V;120mW 70130138
LED Lamps-Super Brite T-1 (3mm), 10.0 mcd (Typ.) Luminous Intensity, 5 V Forward Voltage High intensity light output Diffused lens

LED Lamps-Super Brite T-1 (3mm), 10.0 mcd (Typ.) Luminous Intensity, 5 V Forward Voltage

  • High intensity light output
  • Diffused lens
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 70130138
Product Name LED; Yellow;10mcd;3.1mm;T-1;1A;2.1V;90deg;585nm;Diffused;5V;120mW
LED Package: 3.1 mm ± 0.2 mm
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880400 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Dual Emitter - DLED-660/880-LLS-2 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 880 nm (6600 to 8800 Å)
View Details
LED Indication - Discrete - C503B-GCN-CB0C0782-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 527 nm (5270 Å)
View Details
2 suppliers