Allied Electronics, Inc. LED; Amber; 7.0 mcd (Typ.); 3.1 in.; T-1; 0.5 A (Peak); 2.2 V (Typ.); 603 nm 70130137

Description
Solid State LED Lamp, Super Brite T-1 Package High intensity light output Diffused lens 90 ° wide viewing angle.
Description
Solid State LED Lamp, Super Brite T-1 Package High intensity light output Diffused lens 90 ° wide viewing angle.

Suppliers

Company
Product
Description
Supplier Links
LED; Amber; 7.0 mcd (Typ.); 3.1 in.; T-1; 0.5 A (Peak); 2.2 V (Typ.); 603 nm - 70130137 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; Amber; 7.0 mcd (Typ.); 3.1 in.; T-1; 0.5 A (Peak); 2.2 V (Typ.); 603 nm
70130137
LED; Amber; 7.0 mcd (Typ.); 3.1 in.; T-1; 0.5 A (Peak); 2.2 V (Typ.); 603 nm 70130137
Solid State LED Lamp, Super Brite T-1 Package High intensity light output Diffused lens 90 ° wide viewing angle.

Solid State LED Lamp, Super Brite T-1 Package

  • High intensity light output
  • Diffused lens
    90 ° wide viewing angle.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 70130137
Product Name LED; Amber; 7.0 mcd (Typ.); 3.1 in.; T-1; 0.5 A (Peak); 2.2 V (Typ.); 603 nm
LED Package: 3.1in.
LED Type Amber
Peak Wavelength 603 nm (6030 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736286 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
LED Indication - Discrete - SLR343BC4TT32-ND - DigiKey
Specs
LED Package: Radial
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
2 suppliers
LED Indication - Discrete - SML-LX23GC-TR - 1252031-SML-LX23GC-TR - Win Source Electronics
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 3.00mm L x 2.00mm W
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
View Details
4 suppliers