Allied Electronics, Inc. Indicator; Green; 0.340 in.; 0.8 in.; White Nylon; 0.31 in.; White Nylon 70129954

Description
2195QA Series Non-Relampable Incandescent Indicator Lights, Green Color Quick-connect, tinned brass terminal Polycarbonate lens 0.310 in. mounting hole dia. supplied with push-on speednut SN1287.
Description
2195QA Series Non-Relampable Incandescent Indicator Lights, Green Color Quick-connect, tinned brass terminal Polycarbonate lens 0.310 in. mounting hole dia. supplied with push-on speednut SN1287.

Suppliers

Company
Product
Description
Supplier Links
Indicator; Green; 0.340 in.; 0.8 in.; White Nylon; 0.31 in.; White Nylon - 70129954 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator; Green; 0.340 in.; 0.8 in.; White Nylon; 0.31 in.; White Nylon
70129954
Indicator; Green; 0.340 in.; 0.8 in.; White Nylon; 0.31 in.; White Nylon 70129954
2195QA Series Non-Relampable Incandescent Indicator Lights, Green Color Quick-connect, tinned brass terminal Polycarbonate lens 0.310 in. mounting hole dia. supplied with push-on speednut SN1287.

2195QA Series Non-Relampable Incandescent Indicator Lights, Green Color

  • Quick-connect, tinned brass terminal
  • Polycarbonate lens
    0.310 in. mounting hole dia. supplied with push-on speednut SN1287.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70129954
Product Name Indicator; Green; 0.340 in.; 0.8 in.; White Nylon; 0.31 in.; White Nylon
Lamp Type Incandescent Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lamps - 104755 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Red; Red
Width 10 mm (0.3937 inch)
Voltage type AC AC
View Details
22 mm LED Metal Pilot Light - 2PLB5LB-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
2 suppliers
R program - RML - Illuminated signal - RMLFRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details