Allied Electronics, Inc. Indicator; Red; 0.31 in.; 1.17 in.; Polished Stainless Steel; 0.38 in. 70129943

Description
2194A Series Non-Relampable Incandescent Indicator Lights, Red Color White nylon housing Polycarbonate translucent lens 0.310 in. mounting hole dia. supplied with push-on speednut SN1287. Wire leads 22 AWG (105°C), 4.40⁄4.80 long, stripped 0.430⁄0.570.
Description
2194A Series Non-Relampable Incandescent Indicator Lights, Red Color White nylon housing Polycarbonate translucent lens 0.310 in. mounting hole dia. supplied with push-on speednut SN1287. Wire leads 22 AWG (105°C), 4.40⁄4.80 long, stripped 0.430⁄0.570.

Suppliers

Company
Product
Description
Supplier Links
Indicator; Red; 0.31 in.; 1.17 in.; Polished Stainless Steel; 0.38 in. - 70129943 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator; Red; 0.31 in.; 1.17 in.; Polished Stainless Steel; 0.38 in.
70129943
Indicator; Red; 0.31 in.; 1.17 in.; Polished Stainless Steel; 0.38 in. 70129943
2194A Series Non-Relampable Incandescent Indicator Lights, Red Color White nylon housing Polycarbonate translucent lens 0.310 in. mounting hole dia. supplied with push-on speednut SN1287. Wire leads 22 AWG (105°C), 4.40⁄4.80 long, stripped 0.430⁄0.570.

2194A Series Non-Relampable Incandescent Indicator Lights, Red Color

  • White nylon housing
  • Polycarbonate translucent lens
    0.310 in. mounting hole dia. supplied with push-on speednut SN1287. Wire leads 22 AWG (105°C), 4.40⁄4.80 long, stripped 0.430⁄0.570.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70129943
Product Name Indicator; Red; 0.31 in.; 1.17 in.; Polished Stainless Steel; 0.38 in.
Lamp Type Incandescent Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1329106 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Terminal Type Wire Leads; Lead wires
View Details
22 mm Plastic Pilot Light - 3PLBR5L-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
2 suppliers
E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EML.VBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details