Allied Electronics, Inc. LED; Green; 0.190 in.; 0.347 in.; Dome;Non Diffused 70129934

Description
4308H Series Solid State LED Lamps-Ultra Brite, Green Color High intensity light output Clear non-diffused lens Ideal for high ambient light condition T-1-3⁄4 package. 5 mm mounting hole dia.
Description
4308H Series Solid State LED Lamps-Ultra Brite, Green Color High intensity light output Clear non-diffused lens Ideal for high ambient light condition T-1-3⁄4 package. 5 mm mounting hole dia.

Suppliers

Company
Product
Description
Supplier Links
LED; Green; 0.190 in.; 0.347 in.; Dome;Non Diffused - 70129934 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; Green; 0.190 in.; 0.347 in.; Dome;Non Diffused
70129934
LED; Green; 0.190 in.; 0.347 in.; Dome;Non Diffused 70129934
4308H Series Solid State LED Lamps-Ultra Brite, Green Color High intensity light output Clear non-diffused lens Ideal for high ambient light condition T-1-3⁄4 package. 5 mm mounting hole dia.

4308H Series Solid State LED Lamps-Ultra Brite, Green Color

  • High intensity light output
  • Clear non-diffused lens
  • Ideal for high ambient light condition
    T-1-3⁄4 package. 5 mm mounting hole dia.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 70129934
Product Name LED; Green; 0.190 in.; 0.347 in.; Dome;Non Diffused
LED Type Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880405 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 25 x 25 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details