Allied Electronics, Inc. LED;Green;24V;2.67in L;0.63in Dia;0.38in mtg;Dome;Polished SS;;0.187 QC 70129907

Description
6091QM Series Oil-Tight Non-RelampableNeon-L ED Indicator Light, Green Color 24V GREEN Solid-state indicator light complete with built-in current-limiting resistor (1K Ohms) and rectifier diode. Meets NEMA Class 13 Mounting: Ø.380 min. hole. Supplied with internal tooth lock washer and hex nut. FEATURES: Polycarbonate Lens Terminals: Quick-connect, tinned brass .187 .020. Bezel: Polished stainless steel. Gaskets: Buna-N Housing: Black Nylon
Description
6091QM Series Oil-Tight Non-RelampableNeon-L ED Indicator Light, Green Color 24V GREEN Solid-state indicator light complete with built-in current-limiting resistor (1K Ohms) and rectifier diode. Meets NEMA Class 13 Mounting: Ø.380 min. hole. Supplied with internal tooth lock washer and hex nut. FEATURES: Polycarbonate Lens Terminals: Quick-connect, tinned brass .187 .020. Bezel: Polished stainless steel. Gaskets: Buna-N Housing: Black Nylon

Suppliers

Company
Product
Description
Supplier Links
LED;Green;24V;2.67in L;0.63in Dia;0.38in mtg;Dome;Polished SS;;0.187 QC - 70129907 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED;Green;24V;2.67in L;0.63in Dia;0.38in mtg;Dome;Polished SS;;0.187 QC
70129907
LED;Green;24V;2.67in L;0.63in Dia;0.38in mtg;Dome;Polished SS;;0.187 QC 70129907
6091QM Series Oil-Tight Non-RelampableNeon-L ED Indicator Light, Green Color 24V GREEN Solid-state indicator light complete with built-in current-limiting resistor (1K Ohms) and rectifier diode. Meets NEMA Class 13 Mounting: Ø.380 min. hole. Supplied with internal tooth lock washer and hex nut. FEATURES: Polycarbonate Lens Terminals: Quick-connect, tinned brass .187 .020. Bezel: Polished stainless steel. Gaskets: Buna-N Housing: Black Nylon

6091QM Series Oil-Tight Non-RelampableNeon-LED Indicator Light, Green Color

24V GREEN Solid-state indicator light complete with built-in current-limiting resistor (1K Ohms) and rectifier diode. Meets NEMA Class 13 Mounting: Ø.380 min. hole. Supplied with internal tooth lock washer and hex nut.


FEATURES:

  • Polycarbonate Lens
  • Terminals: Quick-connect, tinned brass .187 .020.
  • Bezel: Polished stainless steel.
  • Gaskets: Buna-N
  • Housing: Black Nylon
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70129907
Product Name LED;Green;24V;2.67in L;0.63in Dia;0.38in mtg;Dome;Polished SS;;0.187 QC
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 104890 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 11.5 mm (0.4528 inch)
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL8LB-3-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details