Allied Electronics, Inc. LED;Red;24V;2.67in L;0.63in Dia;0.38in mtg;Polished SS;Black Nylon;0.187 QC 70129905

Description
Oil-Tight Non-Relampable Neon-LED Indicator Lights, Red Color 24V RED Solid-state indicator light complete with built-in current-limiting resistor (1K Ohms) and rectifier diode. Meets NEMA Class 13 Mounting: Ø.380 min. hole. Supplied with internal tooth lock washer and hex nut. FEATURES: Polycarbonate Lens Terminals: Quick-connect, tinned brass .187 .020. Bezel: Polished stainless steel. Gaskets: Buna-N Housing: Black Nylon
Description
Oil-Tight Non-Relampable Neon-LED Indicator Lights, Red Color 24V RED Solid-state indicator light complete with built-in current-limiting resistor (1K Ohms) and rectifier diode. Meets NEMA Class 13 Mounting: Ø.380 min. hole. Supplied with internal tooth lock washer and hex nut. FEATURES: Polycarbonate Lens Terminals: Quick-connect, tinned brass .187 .020. Bezel: Polished stainless steel. Gaskets: Buna-N Housing: Black Nylon

Suppliers

Company
Product
Description
Supplier Links
LED;Red;24V;2.67in L;0.63in Dia;0.38in mtg;Polished SS;Black Nylon;0.187 QC - 70129905 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED;Red;24V;2.67in L;0.63in Dia;0.38in mtg;Polished SS;Black Nylon;0.187 QC
70129905
LED;Red;24V;2.67in L;0.63in Dia;0.38in mtg;Polished SS;Black Nylon;0.187 QC 70129905
Oil-Tight Non-Relampable Neon-LED Indicator Lights, Red Color 24V RED Solid-state indicator light complete with built-in current-limiting resistor (1K Ohms) and rectifier diode. Meets NEMA Class 13 Mounting: Ø.380 min. hole. Supplied with internal tooth lock washer and hex nut. FEATURES: Polycarbonate Lens Terminals: Quick-connect, tinned brass .187 .020. Bezel: Polished stainless steel. Gaskets: Buna-N Housing: Black Nylon

Oil-Tight Non-Relampable Neon-LED Indicator Lights, Red Color

24V RED Solid-state indicator light complete with built-in current-limiting resistor (1K Ohms) and rectifier diode. Meets NEMA Class 13 Mounting: Ø.380 min. hole. Supplied with internal tooth lock washer and hex nut.


FEATURES:

  • Polycarbonate Lens
  • Terminals: Quick-connect, tinned brass .187 .020.
  • Bezel: Polished stainless steel.
  • Gaskets: Buna-N
  • Housing: Black Nylon
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70129905
Product Name LED;Red;24V;2.67in L;0.63in Dia;0.38in mtg;Polished SS;Black Nylon;0.187 QC
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 106515 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10.29 mm (0.4051 inch)
View Details
Push Buttons/ 22mm LED Metal Pilot Lights - 2PLB4LB-110 - Altech Corp.
Specs
Lamp Type Incandescent Lamps
LED Color Red; Red
Rated Voltage 110 volts
View Details
5 suppliers
N program - NML - Illuminated signal - NMLHRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details