Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LIGHT EMITTING DIODES (LED)
ALLIED ELECTRONICS, INC.
70129886 -- LED, SURFACE MOUNT, CLEAR LENS, 2.1V, 20MA, GREEN
Allied Electronics, Inc.
LED, SURFACE MOUNT, CLEAR LENS, 2.1V, 20MA, GREEN
70129886
Description
LED, SURFACE MOUNT, CLEAR LENS, 2.1V, 20MA, GREEN
Allied Electronics, Inc.
Done
Description
LED, SURFACE MOUNT, CLEAR LENS, 2.1V, 20MA, GREEN
Suppliers
Company
Product
Description
Supplier Links
Allied Electronics, Inc.
Fort Worth, TX, USA
LED, SURFACE MOUNT, CLEAR LENS, 2.1V, 20MA, GREEN
70129886
LED, SURFACE MOUNT, CLEAR LENS, 2.1V, 20MA, GREEN
70129886
LED, SURFACE MOUNT, CLEAR LENS, 2.1V, 20MA, GREEN
LED, SURFACE MOUNT, CLEAR LENS, 2.1V, 20MA, GREEN
Supplier's Site
Technical Specifications
Allied Electronics, Inc.
Product Category
Light Emitting Diodes (LED)
Product Number
70129886
Product Name
LED, SURFACE MOUNT, CLEAR LENS, 2.1V, 20MA, GREEN
LED Type
Green
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - LM8305MX-1
LM8305MX-1
View Details
RS Components, Ltd.
LED Arrays
1918819
Specs
LED Type
White; White
Array
Array
Number of Array Elements
1
View Details
ROHM Semiconductor USA, LLC
Optoelectronics - LED Indication - Discrete
SLR-56DU3F
Specs
LED Type
Orange; Orange
Peak Wavelength
605 nm (6050 Å)
Viewing Angle
40 degrees
View Details
3
suppliers
ITW Electronic Component Solutions - Lumex
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
SSF-LXH240IID
Specs
LED Type
Red; Red (x 2)
Peak Wavelength
635 nm (6350 Å)
Viewing Angle
80 degrees
View Details
2
suppliers