Allied Electronics, Inc. Tools, MaxiGrip WideMouth Waterpump Plier, 12in, 11 Positions 70128112

Description
Features Fine, Non-Slip, Adjustment into Several Positions for Fast and Efficient Use Has XL Gripping Capacity, Parallelogram Shaped Jaws Matches up with Smooth and Irregular Surfaces Slim Handle Allows for Movement in Tight Areas Built in Stop Prevents Finger Nipping
Description
Features Fine, Non-Slip, Adjustment into Several Positions for Fast and Efficient Use Has XL Gripping Capacity, Parallelogram Shaped Jaws Matches up with Smooth and Irregular Surfaces Slim Handle Allows for Movement in Tight Areas Built in Stop Prevents Finger Nipping

Suppliers

Company
Product
Description
Supplier Links
Tools, MaxiGrip WideMouth Waterpump Plier, 12in, 11 Positions - 70128112 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tools, MaxiGrip WideMouth Waterpump Plier, 12in, 11 Positions
70128112
Tools, MaxiGrip WideMouth Waterpump Plier, 12in, 11 Positions 70128112
Features Fine, Non-Slip, Adjustment into Several Positions for Fast and Efficient Use Has XL Gripping Capacity, Parallelogram Shaped Jaws Matches up with Smooth and Irregular Surfaces Slim Handle Allows for Movement in Tight Areas Built in Stop Prevents Finger Nipping

  • Features Fine, Non-Slip, Adjustment into Several Positions for Fast and Efficient Use
  • Has XL Gripping Capacity, Parallelogram Shaped Jaws Matches up with Smooth and Irregular Surfaces
  • Slim Handle Allows for Movement in Tight Areas
  • Built in Stop Prevents Finger Nipping
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pliers
Product Number 70128112
Product Name Tools, MaxiGrip WideMouth Waterpump Plier, 12in, 11 Positions
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1044679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 7.87 inch (200 mm)
View Details
Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Hand-held Plier -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Type Specialty / Other; Cutting - Sealing - Angle-forming - Pressing - Mounting Clamps
Length 5.04 to 12.24 inch (128 to 311 mm)
Weight 0.0800 to 1.2 oz (0.0222 to 0.3336 N)
View Details
12" Pushlock Pliers - DWHT70271 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Tongue and Groove
Length 7 inch (178 mm)
Jaw Length 1.5 inch (38.1 mm)
View Details