Allied Electronics, Inc. RAM NV 16K-10% VTP-200NS 70127859

Description
RAM NV 16K-10% VTP-200NS
Description
RAM NV 16K-10% VTP-200NS

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
RAM NV 16K-10% VTP-200NS
70127859
RAM NV 16K-10% VTP-200NS 70127859
RAM NV 16K-10% VTP-200NS

RAM NV 16K-10% VTP-200NS

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Memory Chips
Product Number 70127859
Product Name RAM NV 16K-10% VTP-200NS
Memory Category SRAM Chip
Access Time 200 ns
Data Retention 10 years
Operating Temperature 0 to ? C (32 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Logic - FIFOs Memory - 67C4013-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
 - 93425DMQB40 - Rochester Electronics
Specs
Memory Category SRAM Chip
Logic Family TTL
Package Type DIP; CDIP16
View Details
3 suppliers
Memory - AS8SLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details