Allied Electronics, Inc. Meter, LCR, Includes 9v Battery, Protective Holster, Test Leads 70117573

Description
Measures Inductance Up to 2000 H with Max. Resolution of 0.1 μH Measures Capacitance Up to 2000 μF with Max. Resolution of 0.1 pF Measures Resistance Up to 20 Mω with Max. Resolution 0f 0.001 ω Basic Accuracy 0.7% for Inductance and Capacitance, 0.5% for Resistance Dual Display Provides 20,000 Count Resolution of Inductance, Capacitance or Resistance and 10,000 Count Resolution of Q, Dissipation or Resistance Built-In Test Fixture or Use External Test Leads Can Be Powered By Optional AC Adapter Includes 9 V Battery, Protective Holster and Test Leads
Description
Measures Inductance Up to 2000 H with Max. Resolution of 0.1 μH Measures Capacitance Up to 2000 μF with Max. Resolution of 0.1 pF Measures Resistance Up to 20 Mω with Max. Resolution 0f 0.001 ω Basic Accuracy 0.7% for Inductance and Capacitance, 0.5% for Resistance Dual Display Provides 20,000 Count Resolution of Inductance, Capacitance or Resistance and 10,000 Count Resolution of Q, Dissipation or Resistance Built-In Test Fixture or Use External Test Leads Can Be Powered By Optional AC Adapter Includes 9 V Battery, Protective Holster and Test Leads

Suppliers

Company
Product
Description
Supplier Links
Meter, LCR, Includes 9v Battery, Protective Holster, Test Leads - 70117573 - Allied Electronics, Inc.
Fort Worth, TX, USA
Meter, LCR, Includes 9v Battery, Protective Holster, Test Leads
70117573
Meter, LCR, Includes 9v Battery, Protective Holster, Test Leads 70117573
Measures Inductance Up to 2000 H with Max. Resolution of 0.1 μH Measures Capacitance Up to 2000 μF with Max. Resolution of 0.1 pF Measures Resistance Up to 20 Mω with Max. Resolution 0f 0.001 ω Basic Accuracy 0.7% for Inductance and Capacitance, 0.5% for Resistance Dual Display Provides 20,000 Count Resolution of Inductance, Capacitance or Resistance and 10,000 Count Resolution of Q, Dissipation or Resistance Built-In Test Fixture or Use External Test Leads Can Be Powered By Optional AC Adapter Includes 9 V Battery, Protective Holster and Test Leads

  • Measures Inductance Up to 2000 H with Max. Resolution of 0.1 μH
  • Measures Capacitance Up to 2000 μF with Max. Resolution of 0.1 pF
  • Measures Resistance Up to 20 MΩ with Max. Resolution 0f 0.001 Ω
  • Basic Accuracy 0.7% for Inductance and Capacitance, 0.5% for Resistance
  • Dual Display Provides 20,000 Count Resolution of Inductance, Capacitance or Resistance and 10,000 Count Resolution of Q, Dissipation or Resistance
  • Built-In Test Fixture or Use External Test Leads
  • Can Be Powered By Optional AC Adapter
  • Includes 9 V Battery, Protective Holster and Test Leads
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category LCR Meters
Product Number 70117573
Product Name Meter, LCR, Includes 9v Battery, Protective Holster, Test Leads
Unlock Full Specs
to access all available technical data

Similar Products

UT622C 100MHz LCR Meter - UT622C - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
Precision Magnetics Analyzer - 3260B - Wayne Kerr Electronics
Specs
Form Factor Bench top
Display Type Digital
Options & Features Programmable
View Details
FPC 4-wire Low Impedance Tester - 9331 - Microtest Corporation
Specs
Form Factor Bench top
Display Type Digital
Capacitance 1.00E-5 to 1000 microF
View Details
Impedance Analyzer - MFIA - Zurich Instruments
Zurich Instruments
Specs
Form Factor Bench top
Options & Features Has Application Software for Host Computer (optional feature)
Output Interface Universal Serial Bus; LAN 1GbE
View Details