Allied Electronics, Inc. CALIBRATOR, PROCESS 70117424

Description
Multifunction Process Calibrator Precision source and measure for thermocouple, mA, mV, and V devices Features: Source 0 to 24 mA with 0.01 mA Resolution Measure 0 to 50 mA (0.1 mA Resolution) Select Type K, J, or T thermocouple for Precision Calibrations in °F/°C or mV Output 0 to 1999 mV or 0 to 10.00 V Measure 0 to 19.99 V Single/Continuous Step Function for Voltage and Current Self-Contained 24 V Loop Power Supply Drives Current Loads Up to 1000 Ohm 5 Stored Calibration Values of Each Type for Fast Calibrations Complete with Six AA Batteries and Calibration Cable with Spade Lug Terminals
Description
Multifunction Process Calibrator Precision source and measure for thermocouple, mA, mV, and V devices Features: Source 0 to 24 mA with 0.01 mA Resolution Measure 0 to 50 mA (0.1 mA Resolution) Select Type K, J, or T thermocouple for Precision Calibrations in °F/°C or mV Output 0 to 1999 mV or 0 to 10.00 V Measure 0 to 19.99 V Single/Continuous Step Function for Voltage and Current Self-Contained 24 V Loop Power Supply Drives Current Loads Up to 1000 Ohm 5 Stored Calibration Values of Each Type for Fast Calibrations Complete with Six AA Batteries and Calibration Cable with Spade Lug Terminals

Suppliers

Company
Product
Description
Supplier Links
CALIBRATOR, PROCESS - 70117424 - Allied Electronics, Inc.
Fort Worth, TX, USA
CALIBRATOR, PROCESS
70117424
CALIBRATOR, PROCESS 70117424
Multifunction Process Calibrator Precision source and measure for thermocouple, mA, mV, and V devices Features: Source 0 to 24 mA with 0.01 mA Resolution Measure 0 to 50 mA (0.1 mA Resolution) Select Type K, J, or T thermocouple for Precision Calibrations in °F/°C or mV Output 0 to 1999 mV or 0 to 10.00 V Measure 0 to 19.99 V Single/Continuous Step Function for Voltage and Current Self-Contained 24 V Loop Power Supply Drives Current Loads Up to 1000 Ohm 5 Stored Calibration Values of Each Type for Fast Calibrations Complete with Six AA Batteries and Calibration Cable with Spade Lug Terminals

Multifunction Process Calibrator
Precision source and measure for thermocouple, mA, mV, and V devices
Features:

  • Source 0 to 24 mA with 0.01 mA Resolution
  • Measure 0 to 50 mA (0.1 mA Resolution)
  • Select Type K, J, or T thermocouple for Precision Calibrations in °F/°C or mV
  • Output 0 to 1999 mV or 0 to 10.00 V
  • Measure 0 to 19.99 V
  • Single/Continuous Step Function for Voltage and Current
  • Self-Contained 24 V Loop Power Supply Drives Current Loads Up to 1000 Ohm
  • 5 Stored Calibration Values of Each Type for Fast Calibrations
  • Complete with Six AA Batteries and Calibration Cable with Spade Lug Terminals
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Calibration Instruments
Product Number 70117424
Product Name CALIBRATOR, PROCESS
Environmental Properties Thermocouple
Unlock Full Specs
to access all available technical data

Similar Products

Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
CalGard Remote Calibration Adapter - 10179871 - MSA Safety
Specs
Calibrator Style Fixed (optional feature)
View Details
Calibrator - PCE-LOC 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Calibrator Style Handheld
Calibration Signal DC Voltage; DC Current
DC Voltage Range 0.0 to 30 volts
View Details