Allied Electronics, Inc. Calibration Kit, Oyster Series 70117422

Description
Current and Voltage Calibrator/Meter Precision source for calibrating process devices and measuring DC process signals Features: Oyster Case with Flip-Up Display is Ideal for Handheld or Benchtop Applications Large 3-1⁄2 Digit LCD Display and Touch Keypad Display Readings in mA or as a % of the 0 to 24 mA Range or as mV in Voltage Ranges Provides Adjustable 0 to 24 mA and 0 to 10 V Calibration Source
Description
Current and Voltage Calibrator/Meter Precision source for calibrating process devices and measuring DC process signals Features: Oyster Case with Flip-Up Display is Ideal for Handheld or Benchtop Applications Large 3-1⁄2 Digit LCD Display and Touch Keypad Display Readings in mA or as a % of the 0 to 24 mA Range or as mV in Voltage Ranges Provides Adjustable 0 to 24 mA and 0 to 10 V Calibration Source

Suppliers

Company
Product
Description
Supplier Links
Calibration Kit, Oyster Series - 70117422 - Allied Electronics, Inc.
Fort Worth, TX, USA
Calibration Kit, Oyster Series
70117422
Calibration Kit, Oyster Series 70117422
Current and Voltage Calibrator/Meter Precision source for calibrating process devices and measuring DC process signals Features: Oyster Case with Flip-Up Display is Ideal for Handheld or Benchtop Applications Large 3-1⁄2 Digit LCD Display and Touch Keypad Display Readings in mA or as a % of the 0 to 24 mA Range or as mV in Voltage Ranges Provides Adjustable 0 to 24 mA and 0 to 10 V Calibration Source

Current and Voltage Calibrator/Meter
Precision source for calibrating process devices and measuring DC process signals
Features:

  • Oyster Case with Flip-Up Display is Ideal for Handheld or Benchtop Applications
  • Large 3-1⁄2 Digit LCD Display and Touch Keypad
  • Display Readings in mA or as a % of the 0 to 24 mA Range or as mV in Voltage Ranges
  • Provides Adjustable 0 to 24 mA and 0 to 10 V Calibration Source
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Calibration Instruments
Product Number 70117422
Product Name Calibration Kit, Oyster Series
Calibrator Style Handheld
Unlock Full Specs
to access all available technical data

Similar Products

Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
Test Lamp - TL105 - MSA Safety
Specs
Calibrator Style Handheld; Portable
Operating Temp 5 to 122 F (-15 to 50 C)
View Details
Multifunction Calibrator - PCE-789 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Calibrator Style Handheld
Calibration Signal DC Voltage; DC Current
DC Voltage Range -0.0100 to 15 volts
View Details