Allied Electronics, Inc. 400A CLAMP METER WITH TYPE K AND IR THERMOMETERS 70117370

Description
True RMS Measurements for Accurate AC Voltage and Current Measurements Dual Type K Thermocouple Input with Differential Temperature Function (T1, T2, T1-T2) Built-In Non-Contact IR Thermometer with Laser Pointer for Locating Hot Spots (Up To 518°F/270°C) Built-In Non-Contact Voltage Detector with LED Alert DC μA Multimeter Function for HVAC Flame Rod Current Measurements Data Hold Plus Fast Peak Hold of Current Surges During Motor Startup 40,000 Count Multimeter Functions for DC Voltage, Resistance, Capacitance and Frequency for High Resolution Over Wider Ranges Measures Motor Capacitors to 40,000 μF 1.25" (32 mm) Jaw Opening for Conductors Up to 500 MCM Rugged Double Molded Housing Auto Power Off with Audible Alert and Disable Function Autoranging with Manual Override 8 To 1 Distance to Target Ratio Complete with CAT III-600V, Double Molded Test Leads, 9 V Battery, Two Type K Bead Wire Probes and Case
Description
True RMS Measurements for Accurate AC Voltage and Current Measurements Dual Type K Thermocouple Input with Differential Temperature Function (T1, T2, T1-T2) Built-In Non-Contact IR Thermometer with Laser Pointer for Locating Hot Spots (Up To 518°F/270°C) Built-In Non-Contact Voltage Detector with LED Alert DC μA Multimeter Function for HVAC Flame Rod Current Measurements Data Hold Plus Fast Peak Hold of Current Surges During Motor Startup 40,000 Count Multimeter Functions for DC Voltage, Resistance, Capacitance and Frequency for High Resolution Over Wider Ranges Measures Motor Capacitors to 40,000 μF 1.25" (32 mm) Jaw Opening for Conductors Up to 500 MCM Rugged Double Molded Housing Auto Power Off with Audible Alert and Disable Function Autoranging with Manual Override 8 To 1 Distance to Target Ratio Complete with CAT III-600V, Double Molded Test Leads, 9 V Battery, Two Type K Bead Wire Probes and Case

Suppliers

Company
Product
Description
Supplier Links
400A CLAMP METER WITH TYPE K AND IR THERMOMETERS - 70117370 - Allied Electronics, Inc.
Fort Worth, TX, USA
400A CLAMP METER WITH TYPE K AND IR THERMOMETERS
70117370
400A CLAMP METER WITH TYPE K AND IR THERMOMETERS 70117370
True RMS Measurements for Accurate AC Voltage and Current Measurements Dual Type K Thermocouple Input with Differential Temperature Function (T1, T2, T1-T2) Built-In Non-Contact IR Thermometer with Laser Pointer for Locating Hot Spots (Up To 518°F/270°C) Built-In Non-Contact Voltage Detector with LED Alert DC μA Multimeter Function for HVAC Flame Rod Current Measurements Data Hold Plus Fast Peak Hold of Current Surges During Motor Startup 40,000 Count Multimeter Functions for DC Voltage, Resistance, Capacitance and Frequency for High Resolution Over Wider Ranges Measures Motor Capacitors to 40,000 μF 1.25" (32 mm) Jaw Opening for Conductors Up to 500 MCM Rugged Double Molded Housing Auto Power Off with Audible Alert and Disable Function Autoranging with Manual Override 8 To 1 Distance to Target Ratio Complete with CAT III-600V, Double Molded Test Leads, 9 V Battery, Two Type K Bead Wire Probes and Case

  • True RMS Measurements for Accurate AC Voltage and Current Measurements
  • Dual Type K Thermocouple Input with Differential Temperature Function (T1, T2, T1-T2)
  • Built-In Non-Contact IR Thermometer with Laser Pointer for Locating Hot Spots (Up To 518°F/270°C)
  • Built-In Non-Contact Voltage Detector with LED Alert
  • DC μA Multimeter Function for HVAC Flame Rod Current Measurements
  • Data Hold Plus Fast Peak Hold of Current Surges During Motor Startup
  • 40,000 Count Multimeter Functions for DC Voltage, Resistance, Capacitance and Frequency for High Resolution Over Wider Ranges
  • Measures Motor Capacitors to 40,000 μF
  • 1.25" (32 mm) Jaw Opening for Conductors Up to 500 MCM
  • Rugged Double Molded Housing
  • Auto Power Off with Audible Alert and Disable Function
  • Autoranging with Manual Override
  • 8 To 1 Distance to Target Ratio
  • Complete with CAT III-600V, Double Molded Test Leads, 9 V Battery, Two Type K Bead Wire Probes and Case
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Clamp Meters
Product Number 70117370
Product Name 400A CLAMP METER WITH TYPE K AND IR THERMOMETERS
Unlock Full Specs
to access all available technical data

Similar Products

Clamp on Tester - PCE-CM 3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
Clamp Meters - 2864455 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
Resistance 60 kohms
View Details
UT219DS Dual-Display AC/DC Industrial Clamp Meter - UT219DS - Uni-Trend US
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
View Details