Allied Electronics, Inc. Meter, Sound; 1.5 dB; 9 V; LCD; 0.1 dB;0 to degC; 210 g; 70117355

Description
C10 Meter Holster, Yellow color AC weighing & fast⁄slow response Built-in calibration check Features Two Models Provide 1.5 dB or 2 dB Accuracy A and C Weighting High and Low Measuring Ranges: Low — 35 to 100 dB; High — 65 to 130 dB 0.1 dB Resolution Fast/Slow Response Max Hold with Reset Button Model 407736 Meets ANSI and IEC 651 Type 2 Standards Large 0.5" 31⁄2 Digit LCD Display Built-In Calibration Check (94 dB) Tripod Mount and Analog DC/AC Conditioned Outputs of 10 mV/dB Utilizes 0.49" (12.3 mm) Condenser Microphone Dimensions: 9.5" × 2.7" × 1" (241 × 69 × 25 mm); Weight: 7.6 Oz. (215 g) Complete with Hard Vinyl Case and 9 V Battery
Description
C10 Meter Holster, Yellow color AC weighing & fast⁄slow response Built-in calibration check Features Two Models Provide 1.5 dB or 2 dB Accuracy A and C Weighting High and Low Measuring Ranges: Low — 35 to 100 dB; High — 65 to 130 dB 0.1 dB Resolution Fast/Slow Response Max Hold with Reset Button Model 407736 Meets ANSI and IEC 651 Type 2 Standards Large 0.5" 31⁄2 Digit LCD Display Built-In Calibration Check (94 dB) Tripod Mount and Analog DC/AC Conditioned Outputs of 10 mV/dB Utilizes 0.49" (12.3 mm) Condenser Microphone Dimensions: 9.5" × 2.7" × 1" (241 × 69 × 25 mm); Weight: 7.6 Oz. (215 g) Complete with Hard Vinyl Case and 9 V Battery

Suppliers

Company
Product
Description
Supplier Links
Meter, Sound; 1.5 dB; 9 V; LCD; 0.1 dB;0 to degC; 210 g; - 70117355 - Allied Electronics, Inc.
Fort Worth, TX, USA
Meter, Sound; 1.5 dB; 9 V; LCD; 0.1 dB;0 to degC; 210 g;
70117355
Meter, Sound; 1.5 dB; 9 V; LCD; 0.1 dB;0 to degC; 210 g; 70117355
C10 Meter Holster, Yellow color AC weighing & fast⁄slow response Built-in calibration check Features Two Models Provide 1.5 dB or 2 dB Accuracy A and C Weighting High and Low Measuring Ranges: Low — 35 to 100 dB; High — 65 to 130 dB 0.1 dB Resolution Fast/Slow Response Max Hold with Reset Button Model 407736 Meets ANSI and IEC 651 Type 2 Standards Large 0.5" 31⁄2 Digit LCD Display Built-In Calibration Check (94 dB) Tripod Mount and Analog DC/AC Conditioned Outputs of 10 mV/dB Utilizes 0.49" (12.3 mm) Condenser Microphone Dimensions: 9.5" × 2.7" × 1" (241 × 69 × 25 mm); Weight: 7.6 Oz. (215 g) Complete with Hard Vinyl Case and 9 V Battery

C10 Meter Holster, Yellow color

  • AC weighing & fast⁄slow response
  • Built-in calibration check
    Features
  • Two Models Provide 1.5 dB or 2 dB Accuracy
  • A and C Weighting
  • High and Low Measuring Ranges: Low — 35 to 100 dB; High — 65 to 130 dB
  • 0.1 dB Resolution
  • Fast/Slow Response
  • Max Hold with Reset Button
  • Model 407736 Meets ANSI and IEC 651 Type 2 Standards
  • Large 0.5" 31⁄2 Digit LCD Display
  • Built-In Calibration Check (94 dB)
  • Tripod Mount and Analog DC/AC Conditioned Outputs of 10 mV/dB
  • Utilizes 0.49" (12.3 mm) Condenser Microphone
  • Dimensions: 9.5" × 2.7" × 1" (241 × 69 × 25 mm); Weight: 7.6 Oz. (215 g)
  • Complete with Hard Vinyl Case and 9 V Battery
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Meters
Product Number 70117355
Product Name Meter, Sound; 1.5 dB; 9 V; LCD; 0.1 dB;0 to degC; 210 g;
Display Type Analog; Digital
Unlock Full Specs
to access all available technical data

Similar Products

Optical power meter, economical, handheld, laser power and energy - 843-R - Newport MKS
Specs
Form Factor Handheld
Display Type Digital
Output Interface 0-1 V into 100 Ω, mono audio 2.5 mm jack (included)
View Details
Power Meter - PCE-N30P - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Rack mount
Display Type Digital
Operating Temp -25 to 55 C (-13 to 131 F)
View Details
Clamp Meters - 1233258 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Clamp Meter
Standards and Certifications RoHS
View Details