Allied Electronics, Inc. Meter, Clamp; 0.3% (VDC) Voltage, Range, AC; RS-232; LCD 70117348

Description
Non-contact InfraRed Temperature measurements with laser pointer True RMS Current and Voltage measurements Peak hold captures inrush currents and Transients MultiMeter functions include AC/DC Voltage and Current, Resistance, Capacitance, Frequency, Diode, Continuity and Type K Thermometer 1.7" (43 mm) jaw opening for conductors up to 750MCM or two 500MCM 4000 count backlit display Autoranging with manual range button Features include Data Hold and Min/Max, DC Zero, Auto Power off Complete with test leads, 9V battery, Type K probe and case
Description
Non-contact InfraRed Temperature measurements with laser pointer True RMS Current and Voltage measurements Peak hold captures inrush currents and Transients MultiMeter functions include AC/DC Voltage and Current, Resistance, Capacitance, Frequency, Diode, Continuity and Type K Thermometer 1.7" (43 mm) jaw opening for conductors up to 750MCM or two 500MCM 4000 count backlit display Autoranging with manual range button Features include Data Hold and Min/Max, DC Zero, Auto Power off Complete with test leads, 9V battery, Type K probe and case

Suppliers

Company
Product
Description
Supplier Links
Meter, Clamp; 0.3% (VDC) Voltage, Range, AC; RS-232; LCD - 70117348 - Allied Electronics, Inc.
Fort Worth, TX, USA
Meter, Clamp; 0.3% (VDC) Voltage, Range, AC; RS-232; LCD
70117348
Meter, Clamp; 0.3% (VDC) Voltage, Range, AC; RS-232; LCD 70117348
Non-contact InfraRed Temperature measurements with laser pointer True RMS Current and Voltage measurements Peak hold captures inrush currents and Transients MultiMeter functions include AC/DC Voltage and Current, Resistance, Capacitance, Frequency, Diode, Continuity and Type K Thermometer 1.7" (43 mm) jaw opening for conductors up to 750MCM or two 500MCM 4000 count backlit display Autoranging with manual range button Features include Data Hold and Min/Max, DC Zero, Auto Power off Complete with test leads, 9V battery, Type K probe and case

  • Non-contact InfraRed Temperature measurements with laser pointer
  • True RMS Current and Voltage measurements
  • Peak hold captures inrush currents and Transients
  • MultiMeter functions include AC/DC Voltage and Current, Resistance, Capacitance, Frequency, Diode, Continuity and Type K Thermometer
  • 1.7" (43 mm) jaw opening for conductors up to 750MCM or two 500MCM
  • 4000 count backlit display
  • Autoranging with manual range button
  • Features include Data Hold and Min/Max, DC Zero, Auto Power off
  • Complete with test leads, 9V battery, Type K probe and case
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Clamp Meters
Product Number 70117348
Product Name Meter, Clamp; 0.3% (VDC) Voltage, Range, AC; RS-232; LCD
Resistance 0.4000 to 40000 kohms
Unlock Full Specs
to access all available technical data

Similar Products

Clamp Meter - PCE-830-1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC
Options & Features Battery powered; Data storage/ logging
Standards and Certifications CAT III Safety Protection
View Details
Clamp Meters - 1233381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC; AC / DC
Standards and Certifications RoHS
Resistance 40000 kohms
View Details
UT256 60A TRMS Fork Clamp Meter - UT256 - Uni-Trend US
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
View Details