Allied Electronics, Inc. Power Supply, 0 to 18 V 70117346

Description
Programmable DC Power Supply, 80 W (Max.) Power Rating Banana plug output jacks Features Adjustable Constant Voltage or Constant Current Output Dual Backlit LCD Displays for Voltage and Current Short Circuit and Overload Protected Banana Plug Output Jacks Model 382200 Adjustable Output: 0-30 VDC/0-1 ADC Model 382202 Adjustable Output: 0-18 VDC/0-3 ADC Power 120 VAC ±10%/60 Hz
Description
Programmable DC Power Supply, 80 W (Max.) Power Rating Banana plug output jacks Features Adjustable Constant Voltage or Constant Current Output Dual Backlit LCD Displays for Voltage and Current Short Circuit and Overload Protected Banana Plug Output Jacks Model 382200 Adjustable Output: 0-30 VDC/0-1 ADC Model 382202 Adjustable Output: 0-18 VDC/0-3 ADC Power 120 VAC ±10%/60 Hz

Suppliers

Company
Product
Description
Supplier Links
Power Supply, 0 to 18 V - 70117346 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, 0 to 18 V
70117346
Power Supply, 0 to 18 V 70117346
Programmable DC Power Supply, 80 W (Max.) Power Rating Banana plug output jacks Features Adjustable Constant Voltage or Constant Current Output Dual Backlit LCD Displays for Voltage and Current Short Circuit and Overload Protected Banana Plug Output Jacks Model 382200 Adjustable Output: 0-30 VDC/0-1 ADC Model 382202 Adjustable Output: 0-18 VDC/0-3 ADC Power 120 VAC ±10%/60 Hz

Programmable DC Power Supply, 80 W (Max.) Power Rating

  • Banana plug output jacks
    Features
  • Adjustable Constant Voltage or Constant Current Output
  • Dual Backlit LCD Displays for Voltage and Current
  • Short Circuit and Overload Protected
  • Banana Plug Output Jacks
  • Model 382200 Adjustable Output: 0-30 VDC/0-1 ADC
  • Model 382202 Adjustable Output: 0-18 VDC/0-3 ADC
  • Power 120 VAC ±10%/60 Hz
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70117346
Product Name Power Supply, 0 to 18 V
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.12 - Switch mode power supply - 781212302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 40 C (-4 to 104 F)
View Details
Industrial Power Supply - SDR-120-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 2.5 amps
View Details
Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details