Allied Electronics, Inc. Power Supply, 0 to 30 V 70117345

Description
Programmable DC Power Supply, 80 W (Max.) Power Rating Banana plug output jacks Features Adjustable Constant Voltage or Constant Current Output Dual Backlit LCD Displays for Voltage and Current Short Circuit and Overload Protected Banana Plug Output Jacks Model 382200 Adjustable Output: 0-30 VDC/0-1 ADC Model 382202 Adjustable Output: 0-18 VDC/0-3 ADC Power 120 VAC ±10%/60 Hz
Description
Programmable DC Power Supply, 80 W (Max.) Power Rating Banana plug output jacks Features Adjustable Constant Voltage or Constant Current Output Dual Backlit LCD Displays for Voltage and Current Short Circuit and Overload Protected Banana Plug Output Jacks Model 382200 Adjustable Output: 0-30 VDC/0-1 ADC Model 382202 Adjustable Output: 0-18 VDC/0-3 ADC Power 120 VAC ±10%/60 Hz

Suppliers

Company
Product
Description
Supplier Links
Power Supply, 0 to 30 V - 70117345 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, 0 to 30 V
70117345
Power Supply, 0 to 30 V 70117345
Programmable DC Power Supply, 80 W (Max.) Power Rating Banana plug output jacks Features Adjustable Constant Voltage or Constant Current Output Dual Backlit LCD Displays for Voltage and Current Short Circuit and Overload Protected Banana Plug Output Jacks Model 382200 Adjustable Output: 0-30 VDC/0-1 ADC Model 382202 Adjustable Output: 0-18 VDC/0-3 ADC Power 120 VAC ±10%/60 Hz

Programmable DC Power Supply, 80 W (Max.) Power Rating

  • Banana plug output jacks
    Features
  • Adjustable Constant Voltage or Constant Current Output
  • Dual Backlit LCD Displays for Voltage and Current
  • Short Circuit and Overload Protected
  • Banana Plug Output Jacks
  • Model 382200 Adjustable Output: 0-30 VDC/0-1 ADC
  • Model 382202 Adjustable Output: 0-18 VDC/0-3 ADC
  • Power 120 VAC ±10%/60 Hz
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70117345
Product Name Power Supply, 0 to 30 V
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supply / Desktop Adapter - fsp050-diban2-21722 - TPS Elektronik GmbH
Specs
Type DC Power Supply; Computer Power Supply
Form Factor Desktop / Free Standing
AC Output Current 4.16 amps
View Details